Waytek, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric... | |
| 3M Temflex Tape 1776 is an economical, general purpose tape made in the USA. It provides excellent mechanical protection with the combination of a rubber resin adhesive and PVC backing. | |
| General-purpose Techflex TechLace™ Braided Nylon Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure and... | |
| Techflex LT2-S3-FA-BK TechLace™ Braided Polyester Lacing Tape is known to last longer than cable ties because it doesn’t become brittle and degrade over time. Manufactured to endure environmental exposure, loss... | |
| Tesa® 62309 has been especially designed for efficient basic bundling application requirements at elevated temperatures. Tesa TS62309.7 Halogen-free PE Film Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 1" Roll... | |
| When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation... | |
| For some of your most demanding electrical maintenance and repair jobs and for reliable performance and quality, turn to Scotch Super 33+™ Professional Grade Tape. Its unique combination of aggressive... | |
| Hot Fusion Tape is very flexible and can be cut to fit your application. Use when extra adhesive may be needed, in areas between wire bundles for weatherproofing, or under... | |
| Premium 111 Vinyl 7mil Electrical Tape is an all weather, professional grade, pressure-sensitive vinyl tape that gives excellent performance over a wide range of temperatures. Premium 111 is used for... | |
| Premium 85 Professional Grade 8.5 mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold... | |
| Revere 7 Commercial Grade 7mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that is used for all kinds of mechanical and electrical applications. Revere 7 is flame... | |
| 20901 All-Purpose Masking Tape Category: Masking Tape 60 yd long roll 3" core 1" width 9 rolls in sleeve 36 rolls in case | |
| 20903 All-Purpose Masking Tape Category: Masking Tape 60 yd long roll 3" core 2" width 6 rolls in sleeve 24 rolls in case | |
| 21000 PVC Electrical Tape Category: Electrical Tape Resists oil, water and weather Conforms easily to irregular surfaces 7 mil thick, ¾" wide, 60' long Insulates and protects electrical splices 600VDC... | |
| 21010 Premium All-Weather PVC Electrical Tape Category: Electrical Tape Meets UL requirements 8 mil thick, ¾" wide, 66' long Protects electrical splices in all extremes of weather 600VDC 176°F (80°C)... | |
| 3M 35-White-1/2 x20' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: 32°F (0°C)... | |
| 3M 7000004885 ES Diamond Grade Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid... | |
| 3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 32°F (0°C) to 302°F... | |
| 3M 7000006092 Scotch® Super 88 Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 8.5 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C) to... | |
| 3M 7000006094 -Red-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000006095-Blue-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:... | |
| 3M 7000006096-Yellow-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000006097-White-3/4 " x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000006098-Green-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:... | |
| 3M 7000006099-Gray-3/4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp:... | |
| 3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used... | |
| 3M 7000030833 Diamond Grade Reflective Conspicuity Tape Rolls Category: Conspicuity Tape Manufacturer: 3M Series: 983 Width: 4" Roll Length: 150' Thickness: 0.14"-0.18" Non-corroding 10 years non-prorated warranty Durable and rigid... | |
| 3M 7000031580 -Brown-3/4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000031581-Orange-3/ 4 x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110°C)... | |
| 3M 7000058432 Super 33+(TM) Professional Grade Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 20' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F (-18°C)... | |
| 3M 7000058437-Violet-3/ 4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating... | |
| 3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength: 750VDC/mil Use... | |
| 3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Width: 1-1/2 Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength:... | |
| 3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture... | |
| 3M 7100150538 Flexible Prismatic Conspicuity Marking Tape Category: Conspicuity Tape Manufacturer: 3M Series: 913 Kiss-Cut Width: 4" Roll Length: 150' Thickness: 0.10"-0.14" Non-corroding 7 years non-prorated warranty Six times brighter... | |
| 3M 989-72-3 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 3" Round Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond 60 degrees... | |
| 3M 989-74 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 2" x 3.5" Rectangle Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond... | |
| 3M 989-74-3 Diamond Grade Reflectors Category: Conspicuity Tape Manufacturer: 3M Shape: 3" Round Low profile, not easily knocked off and continues to function when damaged Superior angularity beyond 60 degrees... | |
| 3M(TM) 7000126118 Safety-Walk(TM) Slip-Resistant Medium Resilient Tape and Thread Category: Safety Walk Tape Manufacturer: 3M Length: 24' Adheres to any dry, clean surface Resilient, non-mineral, slip-resistant material Ideal for environments... | |
| Electrical Tape Blue 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Brown 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Gray 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Green 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Orange 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Red 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Violet 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| Electrical Tape Yellow 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C) | |
| FTZ Industries 99201 Self Fusing Silicone Rubber Tape, Red, 1" X 20', 500F Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal... | |
| FTZ Industries 99202 Self Fusing Silicone Rubber Tape Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C)... | |
| Rubber Splicing Tape Category: Electrical Tape UL 510 30 mil thick, 3/4" wide, 22' long Insulates and protects electrical splices 600VDC 176°F (80°C) | |
| Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating... | |
| Tesa TS4173.7 PVC Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Soft PVC film wire harness tape with an acrylic adhesive PV2 tape for basic bundling up to a temperature... | |
| Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior... | |
| Tesa TS51036.7 Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection... | |
| Tesa TS51618 1. PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable... | |
| Tesa TS51618.3 PET Fleece NVH Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Tape Width: 3/8" Roll Length: 82' Backing Material: PET fleece Basic abrasion-resistant performance Flexible and smooth appearance... | |
| Tesa TS51618.7 PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable Width:... | |
| No flame or heat required Chemically and mechanically weld to form a weathertight seal Ideal for covering cable lugs, splices and terminations 212°F (100°C) -40°F (-40°C) 1 in x 10... | |
| No flame or heat required Chemically and mechanically weld to form a weathertight seal Ideal for covering cable lugs, splices and terminations 212°F (100°C) -40°F (-40°C) 1 in x 30... |