DSG-Canusa DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink, 1/16", 2:1, 48" 4200063CL0048

Description
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink, 1/16
Chanhassen, MN, United States
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink, 1/16", 2:1, 48"
22301
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink, 1/16", 2:1, 48" 22301
DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/16 Expanded: .063 Shrink I.D.: .031 Recovered Wall thickness: .017
  • DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/2 the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/16
  • Expanded: .063
  • Shrink I.D.: .031
  • Recovered Wall thickness: .017
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22301
Product Name DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink, 1/16", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers