DSG-CANUSA
4201000CL0048 -- DSG-CANUSA CPX 100 1000 CLEAR POLYOLEFIN HEAT SHRINK, 1", 2:1, 48"
DSG-Canusa
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink, 1", 2:1, 48"
4201000CL0048
Description
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .500quot;
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .500quot;
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink, 1", 2:1, 48"
22316
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 lengths ship in separate box
Shrinks to 1/2 the original size
Flame retardant
Clear material meets MIL-123053/5 Class 2 specs
Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
Expanded ID: .750quot;
Shrink ID: .500quot;
- DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 48 lengths ship in separate box
- Shrinks to 1/2 the original size
- Flame retardant
- Clear material meets MIL-123053/5 Class 2 specs
- Shrink Temperature: 194°F (90°C)257°F (135°C) -67°F (-55°C)
- Expanded ID: .750quot;
- Shrink ID: .500quot;
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22316 |
|
Product Name
|
DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink, 1", 2:1, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details