DSG-Canusa DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink, 1/2", 2:1, 48" 4200500RD0048

Description
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2 Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025 Black, red and white material meets MIL-123053/5 Class 1 specs
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2 Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025 Black, red and white material meets MIL-123053/5 Class 1 specs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink, 1/2", 2:1, 48"
22158
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink, 1/2", 2:1, 48" 22158
DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2 Expanded: .500 Shrink I.D.: .250 Recovered Wall thickness: .025 Black, red and white material meets MIL-123053/5 Class 1 specs
  • DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/2
  • Expanded: .500
  • Shrink I.D.: .250
  • Recovered Wall thickness: .025
  • Black, red and white material meets MIL-123053/5 Class 1 specs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22158
Product Name DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink, 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details