Techflex, Inc. Techflex PTN0.13BK 1000' Standard Expandable Sleeving, 1/8", 1000' Spool, Black PTN0.13BK 1000'

Description
Techflex PTN0.13BK 1000' Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended size range: 3/3/2" to 1/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2 lbs.
Request a Quote Datasheet
Description
Techflex PTN0.13BK 1000' Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended size range: 3/3/2" to 1/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex PTN0.13BK 1000' Standard Expandable Sleeving, 1/8
Chanhassen, MN, United States
Techflex PTN0.13BK 1000' Standard Expandable Sleeving, 1/8", 1000' Spool, Black
20307M
Techflex PTN0.13BK 1000' Standard Expandable Sleeving, 1/8", 1000' Spool, Black 20307M
Techflex PTN0.13BK 1000' Standard Expandable Sleeving Category: Braided Sleeving Manufacturer: Techflex Braided polyester yarn material Easily slips over wire harness or tubing Standard wall 10 mil thickness Used to bundle wires and protect hoses Recommended size range: 3/3/2" to 1/4" Cut with a hot knife to avoid fraying Weight Per 1000 ft.: 2 lbs.
  • Techflex PTN0.13BK 1000' Standard Expandable Sleeving
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • Braided polyester yarn material
  • Easily slips over wire harness or tubing
  • Standard wall 10 mil thickness
  • Used to bundle wires and protect hoses
  • Recommended size range: 3/3/2" to 1/4"
  • Cut with a hot knife to avoid fraying
  • Weight Per 1000 ft.: 2 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20307M
Product Name Techflex PTN0.13BK 1000' Standard Expandable Sleeving, 1/8", 1000' Spool, Black
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details