FTZ INDUSTRIES, INC.
29011-6 -- FTZ INDUSTRIES 29011-6 POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1", 6" PIECES, 3 PER BAG, BLACK
FTZ Industries, Inc.
FTZ Industries 29011-6 Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 6" Pieces, 3 per bag, Black
29011-6
Description
FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
Request a Quote
Email Supplier
Description
FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29011-6 Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 6" Pieces, 3 per bag, Black
22257
FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
- FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1
- Expanded I.D.: 1.000
- Shrunk I.D.: .333
- Recovered Wall Thickness: .074
- Black
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22257 |
|
Product Name
|
FTZ Industries 29011-6 Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 6" Pieces, 3 per bag, Black |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Qualtek Electronics Corp.
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PVC
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details