DSG-CANUSA
5700375BK0048 -- DSG-CANUSA CPA 100 3/8" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 3/8", 3:1, 48"
DSG-Canusa
DSG-Canusa CPA 100 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48"
5700375BK0048
Description
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Length: 48quot; length sticks
Ration: 3:1
Expanded ID: .375quot;
Shrunk ID: .125quot;
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Length: 48quot; length sticks
Ration: 3:1
Expanded ID: .375quot;
Shrunk ID: .125quot;
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPA 100 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48"
22206
DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Length: 48quot; length sticks
Ration: 3:1
Expanded ID: .375quot;
Shrunk ID: .125quot;
Accommodates a variety of shapes and contours
Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, automobile and telecommunications
Internal adhesive melts when shrunk
Shrinks to 1/3 the original size
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
- DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Length: 48quot; length sticks
- Ration: 3:1
- Expanded ID: .375quot;
- Shrunk ID: .125quot;
- Accommodates a variety of shapes and contours
- Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, automobile and telecommunications
- Internal adhesive melts when shrunk
- Shrinks to 1/3 the original size
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22206 |
|
Product Name
|
DSG-Canusa CPA 100 3/8" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/8", 3:1, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing
Operating Temperature
-40 to 87.78 C (-40 to 190 F)
View Details