Waytek, Inc. Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum...
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab...
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab...
Cole Hersee 9001 Momentary Door Switches Category: Push Button Switches Manufacturer: Cole Hersee Contact Type: Two Screw Terminals Circuitry: SPST Normally Closed 5A @ 12 volts Faceplate included Two 9/64"...
Cole Hersee 90047 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Start Switch Button Color: Black Current Rating: 35A @ 12VDC, 20A @ 24VDC...
Cole Hersee 90048 Momentary Engine Stop Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Stop Switch Button Color: Red Current Rating: 35A @ 12VDC, 20A @ 24VDC...
Cole Hersee 91801 Momentary Door Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Door Switch Circuitry: DPST Current Rating: 10A @ 12VDC Normally Closed Two flats on...
Cole Hersee 9231 Heavy-Duty Starter Switch Category: Push Button Switches Manufacturer: Cole Hersee (2) 8/32" screw terminals Circuitry: SPST Normally Off 35A @ 12VDC 20A @ 20V Mounting stem: 5/8"-32...
Cole Hersee M-490 Marine Push-Button Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Push-Button Switch Circuitry: SPST Contact Action: Off-(On) (Momentary) Normally Off Current Ratings: 35A @...
Cole Hersee M-532 Marine Push-Pull Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Push-Pull Switch Circuitry: SPDT Current Ratings: 10A @ 12VDC Brass housing Four brass screw terminals...
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch Category: Push Button Switches Manufacturer: Cole Hersee Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga. Chrome-plated...
Littelfuse 50070, One Circuit Push-Pull Switch Category: Push Button Switches Manufacturer: Littelfuse Component Type: Push-Pull Switch Plated steel case Mounting stem, 1/2" -20 thread, 5/8" long Includes brass face nut,...
Littelfuse 90030 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Plastic button and screw-on cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical...
Littelfuse 9095 Heavy-Duty Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On,...
Littelfuse 9216-03 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off O-ring seal in the mounting stem, and screw-on black rubber cap Rating: 35A at 12VDC, 20A...
Lovato Electric 8 LM2T B303 Spring Return Pushbutton Category: Lovato Switches Manufacturer: Lovato Electric Inc Rugged, reliable and customizable switches manufactured by Lovato To create a switch assembly: Select a...
Lovato Electric LPC B6644 Pushbutton Actuator Category: Lovato Switches Manufacturer: Lovato Electric Inc IP66, IP67, IP69K rated UL Type 4x ISO 13850 300,000 cycle mechanical life Actuators are threaded for...
OptiFuse R13-527B2L-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Four 1/4" male contacts Red LED illumination Nylon 66 housing Black polycarbonate (94-V2) actuator IP65 23 mm...
OptiFuse R13-527C2-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Two 3/16" male disconnects Black nylon 66 housing Black polycarbonate (94-V2) actuator IP65 23 mm mounting hole...
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Three 1/4" male quick disconnect contacts Red LED illumination Black nylon 66 material Polycarbonate (94-V2) IP65 rated...
Pollak 24-359 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Engine StartSwitch Button Color: Black Switch Boots Not Included (Waytek Part #44054 and #44053) Normally Off...
Pollak 25-352 Boot Nut Assemblies Category: Push Button Switches Manufacturer: Pollak Component Type: Boot Cover Boot Color: Red Thread: 5/8"-32 Dust and weatherproof neoprene rubber Fits the following switches: Pollak...
Pollak 25-358 Boot Nut Assemblies Category: Push Button Switches Manufacturer: Pollak Component Type: Boot Cover Boot Color: Black Thread: 5/8"-32 Dust and weatherproof neoprene rubber Fits the following switches: Pollak...
Pollak 52-600 Momentary Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Button Start Switch Normally off Contact Type: (2) #6 Screws Current Ratings: 15A @ 6VDC, 10A @...
Pollak 52-611 Momentary Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Button Start Switch Contact Action: Off-(On) Normally off Contact Type: (2) #8 Screws Current Ratings: 25A @...
Pollak 52-613 Momentary Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Button Start Switch Contact Action: Off-(On) Normally off 8" 14 Ga. wire loop Current Ratings: 25A @...
Pollak 52-661 Momentary Horn Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Button Horn Switch Normally off Contact Type: (2) #6 Screws Mounting Holes: (2) 1/8" on center Black...
Littelfuse 5007, 2-Position Heavy Duty Universal Application Push-Pull Switch Category: Push Button Switches Manufacturer: Littelfuse Component Type: Push-Pull Switch Circuitry: SPST Current Rating: 10A @ 12VDC Terminals: (2) 3/8"-32 threaded...
OptiFuse R13-527A2-02 Push Button Switch Category: Rocker Switches (on)-off DPST 20A at 14VDC Four 3/16" male contacts Black nylon 66 material Polycarbonate 94-V2 IP65 rated
Pollak 35-306 Extra Heavy Duty Push-Pull Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Push-Pull Switch Circuitry: SPST Action Type: Off-On Current Rating: 75A Voltage Rating: 6-28VDC Two #8...
Rugged, reliable and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators and contact elements are all sold separately Control station enclosures...