Waytek, Inc. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| 3M 7000005872 Water Activated Paper Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Series: Scotch® Thickness: 45 mil Voltage Rating: 600VDC Temperature range: 176°F (80°C) to 0°F (-18°C) Dielectric... | |
| Dynatex 49290 Silicone Sealant Category: Sealing Compound Manufacturer: Dynatex Grade: Industrial 11 oz tube of Black RTV silicone sealant Also called Gasket maker Provides a weather-tight silicone seal Fills voids... | |
| Dynatex 49294 Silicone Sealant Category: Sealing Compound Manufacturer: Dynatex Grade: Industrial 11 oz tube of clear RTV silicone sealant Also called adhesive sealant Provides a weather-tight silicone seal Fills voids... |