DSG-Canusa DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink, 1", 3:1, 48" 1411100BK0048

Description
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote
Description
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink is a heavy wall heat shrinkable tubing designed for insulating and protecting cable joints and terminations. It features a shrink ratio of 3:1 and is rated for use in applications up to 1000V. The tubing can withstand continuous operating temperatures ranging from -55°C to 110°C, with a maximum cable emergency overload temperature of 130°C. This product is suitable for severe mechanical requirements, including underground residential distribution (U.R.D.), submersible, and direct burial installations. It offers high impact, abrasion, corrosion, and chemical resistance, and includes an optional thermoplastic adhesive liner for enhanced environmental protection. The tubing is UV resistant in all colors except clear, making it suitable for outdoor applications. The dimensions for the CFW 1100 LINE include an expanded internal diameter of approximately 1.1 inches and a maximum recovered diameter of 0.35 inches, with a typical wall thickness of 0.120 inches. This product is ideal for use in industrial construction, automation, mining, transit, utility, and power distribution markets.

Datasheet Summary
Powered by GS/AI

The DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink is a heavy wall heat shrinkable tubing designed for insulating and protecting cable joints and terminations. It features a shrink ratio of 3:1 and is rated for use in applications up to 1000V. The tubing can withstand continuous operating temperatures ranging from -55°C to 110°C, with a maximum cable emergency overload temperature of 130°C. This product is suitable for severe mechanical requirements, including underground residential distribution (U.R.D.), submersible, and direct burial installations. It offers high impact, abrasion, corrosion, and chemical resistance, and includes an optional thermoplastic adhesive liner for enhanced environmental protection. The tubing is UV resistant in all colors except clear, making it suitable for outdoor applications. The dimensions for the CFW 1100 LINE include an expanded internal diameter of approximately 1.1 inches and a maximum recovered diameter of 0.35 inches, with a typical wall thickness of 0.120 inches. This product is ideal for use in industrial construction, automation, mining, transit, utility, and power distribution markets.

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink, 1", 3:1, 48"
22244
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink, 1", 3:1, 48" 22244
DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1.1 Approx. Min. Expanded I.D. inch: 1.10 Approx. Maximum Recovered: 0.35 Approx. Typical Wall Thickness: .120
  • DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Black
  • Size Diameter: 1.1
  • Approx. Min. Expanded I.D. inch: 1.10
  • Approx. Maximum Recovered: 0.35
  • Approx. Typical Wall Thickness: .120
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22244
Product Name DSG-Canusa CFW 1100 LINE BLACK Extra Heavy-Duty Heat Shrink, 1", 3:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers