DSG-Canusa DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool 4180500BK00R9

Description
DSG-Canusa 4180500BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft Nominal I.D.: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet
Description
DSG-Canusa 4180500BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft Nominal I.D.: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .025quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool - 22004F - Waytek, Inc.
Chanhassen, MN, United States
DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool
22004F
DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool 22004F
DSG-Canusa 4180500BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in cool location out of direct sunlight Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards UL and CSA Certified Shrink Temperature: 230°F (110°C) Highly flame retardant Spool Size: 250 ft Nominal I.D.: 1/2quot; Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered Wall Thickness: .025quot;
  • DSG-Canusa 4180500BK00R9 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to ½ the original size
  • Very flexible and forms a smooth, tight insulation
  • Resistant to oils, chemicals and fungus
  • Store in cool location out of direct sunlight
  • Meets AMS-DTL-23053/2, Class 2 and ASTM-D 3150 standards
  • UL and CSA Certified
  • Shrink Temperature: 230°F (110°C)
  • Highly flame retardant
  • Spool Size: 250 ft
  • Nominal I.D.: 1/2quot;
  • Expanded I.D.: .500quot;
  • Shrunk I.D.: .250quot;
  • Recovered Wall Thickness: .025quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22004F
Product Name DSG-Canusa 4180500BK00R9 Heat Shrink, 2:1, 250' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details