Waytek, Inc. Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling... | |
| InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it... | |
| The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and... | |
| The SSC21 Series are part of InPower's second-generation family of high-current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A... | |
| These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also... | |
| Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7021B Hermetically Sealed Contactor Category: Contactors Manufacturer:... | |
| Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer:... | |
| Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7023B Hermetically Sealed Contactor Category: Contactors Manufacturer:... | |
| Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer:... | |
| High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be... | |
| J1939, the most common network protocol used in heavy duty vehicle applications, was originally specified for 250kbaud communication among vehicle components. More recently, requirements to double network speed and move... | |
| The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor... | |
| The Intermittent Duty PowerSeal are designed for hydraulic power packs, RVs, and heavy truck starting applications. Trombetta 684-1251-232-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor... | |
| The SSC3 Series is InPower's third generation family of high current solid-state DC contactors. Low on resistance solid-state switches and high current fly back diodes provide not only outstanding surge... | |
| GIGAVAC GV200 BA Sealed Contactor Category: Disconnect Switches Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP67 standards Silver contacts M8 x 1.25 studs Gas filled hermetic chamber protects key components... | |
| GIGAVAC GV241MAB Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet UL... | |
| GIGAVAC GV241MAX Sealed Dual Coil Contactor Category: Relays Manufacturer: GIGAVAC Contacts: SPST - Normally Open Contactors Coil Termination: 38 cm (15") Flying Leads Exceeds IP67 SAE J1171 Designed to meet... | |
| GIGAVAC GX12BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Shielded from... | |
| GIGAVAC GX21BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Sealed to... | |
| GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor Category: Relays Manufacturer: GIGAVAC Coil voltage: 24VDC Contacts: SPST - Normally Open Coil Termination: 38 cm (15") Flying Leads Exceeds IP69K SAE J1171... | |
| GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor Category: Relays Manufacturer: GIGAVAC Coil voltage: 24VDC Contacts: Auxiliary Contacts - None Coil Termination: 38 cm (15") Flying Leads Exceeds IP69K SAE J1171... | |
| GIGAVAC MX12 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Coil Voltage: 12VDC Gas filled hermetic chamber protects key components Coil... | |
| GIGAVAC MX12 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Coil Voltage: 24VDC Gas filled hermetic chamber protects key components Coil... | |
| GIGAVAC MX14 BA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 12VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil... | |
| GIGAVAC MX14 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil... | |
| GIGAVAC MX15 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 12VDC Ceramic to metal brazed Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components... | |
| GIGAVAC MX15 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber... | |
| GIGAVAC MX16 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Heavy-duty Ceramic to metal brazed Coil Voltage: 12VDC Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic... | |
| GIGAVAC MX16 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Heavy-duty Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic... | |
| GIGAVAC MXSA15BEB Chassis Mount Smart-Tactor Category: Contactors Manufacturer: GIGAVAC Silver contacts Power Connection: M12 x 1.75 Bolt Contact Action: SPST, NO Coil Voltage: 12VDC Coil suppression built in the unit... | |
| GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor™ Category: Contactors Manufacturer: GIGAVAC Silver contacts Power Connection: M12 x 1.75 Bolt Contact Action: SPST, NO Coil Voltage: 12VDC Coil suppression built in the unit... | |
| GIGAVAC P115BDA MiniTactor Sealed Contactor Category: Contactors Manufacturer: GIGAVAC Small, lightweight and cost effective Coil Voltage: 12VDC Max operating voltage: 1500 VDC Max. continuous current carry @ 65c: 50A Max. | |
| GIGAVAC P115CDA MiniTactor Sealed Contactor Category: Contactors Manufacturer: GIGAVAC Small, lightweight and cost effective Coil Voltage: 24VDC Max operating voltage: 1500VDC Max continuous current carry @ 65c: 50A Max continuous... | |
| InPower SSC20-100 Solid State DC Contactors Category: Contactors Manufacturer: InPower SSC20 Series Switch Type: Solid State Voltage Range: 7.5-20VDC Terminals: (2) 3/8"-16 stainless steel studs Dimensions: 2.85" x 4.35" x... | |
| Trombetta 114-1211-020-02 Bear Series 12VDC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high current, providing an economical solution to high current switching applications... | |
| Trombetta 114-2411-020-02 Bear Series 24VDC DC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching... | |
| Trombetta 114-4811-020-02 Bear Series 48VDC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching applications... | |
| Trombetta 214-1211-A61-06 Reversing Polarity 12VDC Contactor w/ Hose Clamp Mount Bracket Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. | |
| Trombetta 214-1231-A61-06 Reversing Polarity 12VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors By integrating two DC contactors... | |
| Trombetta 214-2411-A61-06 Reversing Polarity 24VDC DC Contactor w/ Hose Clamp Mount Bracket Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC... | |
| Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. By integrating two DC contactors... | |
| Trombetta 404-1231-032 Defender 12VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration It is designed to carry currents as low as 350 milliamps... | |
| Trombetta 404-2431-032 Defender 24VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration Designed to carry currents as low as 350 milliamps and as... | |
| Trombetta 684-1221-012-02 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in its own distinct... | |
| Trombetta 684-1221-212-02 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in its own distinct... | |
| Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct... | |
| Trombetta 684-2421-012-02 24VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in its own distinct... | |
| Trombetta 784-1221-020-02 High Performance 12VDC Starter Solenoid Category: Contactors Manufacturer: Trombetta The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions The... | |
| Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid Category: Contactors Manufacturer: Trombetta The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions The... | |
| Trombetta 852-1251-210-50 12VDC Power DC Contactor Category: Contactors Manufacturer: Trombetta Ideal for high volume, cost-sensitive applications in the lawn and garden industry Produced in a variety of sizes and pole... | |
| Trombetta 892-1251-210-50 12VDC Power DC Contactor Category: Contactors Manufacturer: Trombetta Ideal for high volume, cost-sensitive applications in the lawn and garden industry Produced in a variety of sizes and pole... | |
| Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be... | |
| Trombetta 974-2415-010-09 24VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be... | |
| Trombetta S500-A6 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold... | |
| Trombetta S500-A60 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta These solid-state modules are designed to work properly with either a two-section coil or a one section coil, in... | |
| White-Rodgers DC Power Contactor 70-108224 Category: Relays Manufacturer: White-Rodgers Emerson White Rogers DC Contactor #70-108224 Emerson Model #70-901 High-current capacity control Enclosed in dust-resistant case (2) 5/16"-24 studs, (2) #10-32... | |
| White-Rodgers DC Power Contactor 70-111224 Category: Relays Manufacturer: White-Rodgers Emerson White Rodgers #70-111224 DC Contactor Emerson Model #70-902 High-current capacity control Enclosed in dust-resistant case (2) 5/16"-24 studs, (2) #10-32... | |
| White-Rodgers DC Power Contactor 70-117224 Manufacturer: White-Rodgers Emerson Category: Relays White Rogers DC Contactor #70-117224 Relay Emerson Model #70-903 Relay High-current capacity control Enclosed in dust-resistant case (2) 5/16"-24 studs,... | |
| White-Rodgers DC Power Contactor Category: Relays Manufacturer: White-Rodgers Emerson White Rogers 70-120224 DC Contactor Emerson 70-904 DC Contactor High-current capacity control Enclosed in dust-resistant case (2) 5/16"-24 studs, (2) #10-32... | |
| White-Rodgers DC Power Relay Contactor 120-105751 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers: 120-901 Emerson 120-105751 Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories,... | |
| White-Rodgers DC Power Relay Contactor 120-108751 Manufacturer: White-Rodgers Emerson Category: Relays Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & | |
| White-Rodgers DC Power Relay Contactor 124-105111 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts,... | |
| White-Rodgers DC Power Relay Contactor 124-105211 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers 124-906 Relay Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor... | |
| White-Rodgers DC Power Relay Contactor 124-114111 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts,... | |
| White-Rodgers DC Power Relay Contactor 124-114211 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers 124-910 Relays Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine,... | |
| White-Rodgers DC Power Relay Contactor 124-305111 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers 124-910 Relays Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine,... | |
| White-Rodgers DC Power Relay Contactor 124-314111 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts,... | |
| White-Rodgers DC Power Relay Contactor 586-105111 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers #:586-902 Emerson #:586-105111 Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches,... | |
| White-Rodgers DC Power Relay Contactor 586-14111 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers Part #586-905 Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor... | |
| White-Rodgers DC Power Relay Contactor 586-305111 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers 586-305111 Relays Emerson #586-911 Relay Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts,... | |
| White-Rodgers DC Power Relay Contactor 586-906 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts,... |