FTZ Industries, Inc. FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag 26008-1.25B

Description
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8
Chanhassen, MN, United States
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag
22525
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag 22525
FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 3/8 Expanded: .375 Shrink I.D.: .187 Recovered Wall thickness: .025
  • FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 3/8
  • Expanded: .375
  • Shrink I.D.: .187
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22525
Product Name FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8" Heat Shrink, 1 1/4" Lengths, 2:1 Shrink Ratio, 1000/Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details