3M 3M™ EPS-300 Heat Shrink Tubing, 1", Black, 48" Length, 3:1 Shrink Ratio 7000133618

Description
3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: 1.000" Shrunk I.D.: .320" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
Request a Quote Datasheet
Description
3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: 1.000" Shrunk I.D.: .320" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ EPS-300 Heat Shrink Tubing, 1
Chanhassen, MN, United States
3M™ EPS-300 Heat Shrink Tubing, 1", Black, 48" Length, 3:1 Shrink Ratio
22018
3M™ EPS-300 Heat Shrink Tubing, 1", Black, 48" Length, 3:1 Shrink Ratio 22018
3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: 1.000" Shrunk I.D.: .320" Flame retardant Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner MIL-DTL-23053/4, Class 3
  • 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Color: Black
  • Length: 48 Shrink Ratio: 3:1
  • Material: Polyolefin
  • Temp rating: 230°F (110°C) to -67°F (-55°C)
  • Shrink temperature: 250°F (121°C)
  • Expanded I.D.: 1.000"
  • Shrunk I.D.: .320"
  • Flame retardant
  • Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
  • Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
  • MIL-DTL-23053/4, Class 3
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22018
Product Name 3M™ EPS-300 Heat Shrink Tubing, 1", Black, 48" Length, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers