3M 3M™ HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot, 6-Way, Outlet 2.39"/1.45" HDBB-605-1-250

Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 6 Outer Diameter Before: 2.39" (60.7 mm) Outer Diameter After: 1.45" (36.8 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet
Description
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 6 Outer Diameter Before: 2.39" (60.7 mm) Outer Diameter After: 1.45" (36.8 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot, 6-Way, Outlet 2.39
Chanhassen, MN, United States
3M™ HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot, 6-Way, Outlet 2.39"/1.45"
20269
3M™ HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot, 6-Way, Outlet 2.39"/1.45" 20269
3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors. 3M HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot Category: Heat Shrink Manufacturer: 3M Insulates and seals cable breakouts in multi conductor armored or sheathed cables. Heat Shrinkable boot offers good electrical and mechanical protection The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant Internal coating of adhesive offers reliable environmental sealing Number of Outlets: 6 Outer Diameter Before: 2.39" (60.7 mm) Outer Diameter After: 1.45" (36.8 mm) Material: Flame Retardant Polyolefin Shrink Ratio: 2:1

3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechanical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to six conductors.

  • 3M HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Insulates and seals cable breakouts in multi conductor armored or sheathed cables.
  • Heat Shrinkable boot offers good electrical and mechanical protection
  • The cross linked, MIL I 81765 1 qualified polyolefin construction is semi rigid and flame retardant
  • Internal coating of adhesive offers reliable environmental sealing
  • Number of Outlets: 6
  • Outer Diameter Before: 2.39" (60.7 mm)
  • Outer Diameter After: 1.45" (36.8 mm)
  • Material: Flame Retardant Polyolefin
  • Shrink Ratio: 2:1
Supplier's Site Datasheet
Heat Shrink Boots, Caps - HDBB-605-1-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
HDBB-605-1-250-ND
Heat Shrink Boots, Caps HDBB-605-1-250-ND
Heat Shrink Boot, Transition - Breakout, 6:1 Black

Heat Shrink Boot, Transition - Breakout, 6:1 Black

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 20269 HDBB-605-1-250-ND
Product Name 3M™ HDBB-605-1-250 Heat Shrinkable Cable Breakout Boot, 6-Way, Outlet 2.39"/1.45" Heat Shrink Boots, Caps
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details