DSG-Canusa DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink, 3/8", 3:1, 200' Spool 5550375BK00R3

Description
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.1875" Expanded I.D.: 0.375" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.1875" Expanded I.D.: 0.375" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink, 3/8
Chanhassen, MN, United States
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink, 3/8", 3:1, 200' Spool
22605L
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink, 3/8", 3:1, 200' Spool 22605L
DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .0.1875" Expanded I.D.: 0.375" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
  • DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Highly flame retardant
  • High shrink ratio allows for coverage of irregularly shaped connectors and components
  • Resistant to water, moisture, and other contaminants
  • Shrink I.D.: .0.1875"
  • Expanded I.D.: 0.375"
  • Flame retardant
  • Temperature rating: 257°F (125°C) to -67°F (-55°C)
  • Shrink temperature: 248°F (120°C)
  • Series: CPA 300
  • UL 224 125C – UL file # E63390
  • CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000
  • QPL SAE AS23053/4, Class 3
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22605L
Product Name DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink, 3/8", 3:1, 200' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details