Waytek, Inc. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. | |
| Dynatex 49635 Dielectric Grease Category: Dielectric Grease Manufacturer: Dynatex Keeps moisture out of electrical connections Prevents corrosion Use on spark plug wires and trailer hitch connections -40°F (-40°C) to 400°F... |