DSG-Canusa DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool 5550750RD00R2

Description
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote
Description
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CPA 300 is a thin-wall, adhesive-lined, crosslinked polyolefin heat shrink tubing designed for flame retardancy and environmental sealing in aerospace, defense, mass transit, industrial, and automotive applications. It has a 3:1 shrink ratio, a continuous operating temperature range of -55°C to 125°C, and a minimum shrink temperature of 120°C. The tubing meets UL 224, CSA 22.2 No 198.1, and QPL SAE AS23053/4 standards. It provides superior sealing against water, moisture, and contaminants, bonds to plastics, rubber, and metals, and offers mechanical protection without excessive adhesive flow. The part number 5550750RD00R2 corresponds to the 0750 size with a 19.1 mm (3/4 in) expanded internal diameter and 6.4 mm (1/4 in) recovered internal diameter, in red color with 1.22 m (48 in) lengths.

Datasheet Summary
Powered by GS/AI

CPA 300 is a thin-wall, adhesive-lined, crosslinked polyolefin heat shrink tubing designed for flame retardancy and environmental sealing in aerospace, defense, mass transit, industrial, and automotive applications. It has a 3:1 shrink ratio, a continuous operating temperature range of -55°C to 125°C, and a minimum shrink temperature of 120°C. The tubing meets UL 224, CSA 22.2 No 198.1, and QPL SAE AS23053/4 standards. It provides superior sealing against water, moisture, and contaminants, bonds to plastics, rubber, and metals, and offers mechanical protection without excessive adhesive flow. The part number 5550750RD00R2 corresponds to the 0750 size with a 19.1 mm (3/4 in) expanded internal diameter and 6.4 mm (1/4 in) recovered internal diameter, in red color with 1.22 m (48 in) lengths.

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool
22707C
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool 22707C
DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
  • DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Highly flame retardant
  • High shrink ratio allows for coverage of irregularly shaped connectors and components
  • Resistant to water, moisture, and other contaminants
  • Shrink I.D.: .375"
  • Expanded I.D.: .75"
  • Flame retardant
  • Temperature rating: 257°F (125°C) to -67°F (-55°C)
  • Shrink temperature: 248°F (120°C)
  • Series: CPA 300
  • UL 224 125C – UL file # E63390
  • CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000
  • QPL SAE AS23053/4, Class 3
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22707C
Product Name DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - 0146666001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details