3M 3M™ FP-301-3/4-50' 3/4" Heat Shrink 50' Spool, 2:1 Thin Wall, Black 7100030629

Description
3M FP301-3/4-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .750" Recovered I.D.: .375" Recovered Wall Thickness: .030" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet
Description
3M FP301-3/4-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .750" Recovered I.D.: .375" Recovered Wall Thickness: .030" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ FP-301-3/4-50' 3/4
Chanhassen, MN, United States
3M™ FP-301-3/4-50' 3/4" Heat Shrink 50' Spool, 2:1 Thin Wall, Black
20268K
3M™ FP-301-3/4-50' 3/4" Heat Shrink 50' Spool, 2:1 Thin Wall, Black 20268K
3M FP301-3/4-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .750" Recovered I.D.: .375" Recovered Wall Thickness: .030" Material: Polyolefin Min. Shrink Temp: 212°F (100°C) Operating Temp (Continuous): -67 to 275°F (-55 to 135°C) Use over cable splices and terminations Lightweight construction for space restricted areas Split-resistant, mechanically tough, easily marked, and resists cold flow Designed to withstand elevated temperatures to 572°F (300°C) for short periods Balance of electrical, physical, and chemical properties for a variety of industrial and military applications CSA Certified Low temp. flexibility; no cracking up to 4 hours at -67F (-55C) Resistance to corrosion, fungus and solvents
  • 3M FP301-3/4-50' Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Series: FP-301
  • Color: Black
  • Length: 50'
  • Size: 3/4
  • Shrink Ratio: 2:1
  • Shrinks to 1/2 the original size
  • Meets AS23053/5, Class 1 requirements
  • Expanded I.D.: .750"
  • Recovered I.D.: .375"
  • Recovered Wall Thickness: .030"
  • Material: Polyolefin
  • Min. Shrink Temp: 212°F (100°C)
  • Operating Temp (Continuous): -67 to 275°F (-55 to 135°C)
  • Use over cable splices and terminations
  • Lightweight construction for space restricted areas
  • Split-resistant, mechanically tough, easily marked, and resists cold flow
  • Designed to withstand elevated temperatures to 572°F (300°C) for short periods
  • Balance of electrical, physical, and chemical properties for a variety of industrial and military applications
  • CSA Certified
  • Low temp. flexibility; no cracking up to 4 hours at -67F (-55C)
  • Resistance to corrosion, fungus and solvents
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20268K
Product Name 3M™ FP-301-3/4-50' 3/4" Heat Shrink 50' Spool, 2:1 Thin Wall, Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 1 1/2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF1.5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 1.5 inch (38.1 mm)
View Details
Heat Shrink Tubing - 136139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details