DSG-Canusa DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 100' Spool CPX 100 0500 BLACK

Description
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for extended periods without shrinkage Flame retardant Colors black, red and white Mil-I-23053/5 Class 2 Specs -67°F (-55°C) to 257°F (135°C) Shrink Temperature: 194°F (90°C) 1/2quot; nominal size Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered wall thickness: .025quot; To measure I.D., open heat shrink to its rounded state and then measure the diameter. Do not measure while flat to get I.D. Order spools by number of feet Boxes over 3 cubic feet are subject to dimensional weight charges for ground shipments For all larger spools that ship air freight, the dimensional weight will be used to determine the shipping charges
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for extended periods without shrinkage Flame retardant Colors black, red and white Mil-I-23053/5 Class 2 Specs -67°F (-55°C) to 257°F (135°C) Shrink Temperature: 194°F (90°C) 1/2quot; nominal size Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered wall thickness: .025quot; To measure I.D., open heat shrink to its rounded state and then measure the diameter. Do not measure while flat to get I.D. Order spools by number of feet Boxes over 3 cubic feet are subject to dimensional weight charges for ground shipments For all larger spools that ship air freight, the dimensional weight will be used to determine the shipping charges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 100' Spool
22438C
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 100' Spool 22438C
DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for extended periods without shrinkage Flame retardant Colors black, red and white Mil-I-23053/5 Class 2 Specs -67°F (-55°C) to 257°F (135°C) Shrink Temperature: 194°F (90°C) 1/2quot; nominal size Expanded I.D.: .500quot; Shrunk I.D.: .250quot; Recovered wall thickness: .025quot; To measure I.D., open heat shrink to its rounded state and then measure the diameter. Do not measure while flat to get I.D. Order spools by number of feet Boxes over 3 cubic feet are subject to dimensional weight charges for ground shipments For all larger spools that ship air freight, the dimensional weight will be used to determine the shipping charges
  • DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Polyolefin heat shrink tubing
  • Shrinks to 1/2 the original size
  • Shrink ratio: 2:1
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Colors black, red and white Mil-I-23053/5 Class 2 Specs
  • -67°F (-55°C) to 257°F (135°C)
  • Shrink Temperature: 194°F (90°C)
  • 1/2quot; nominal size
  • Expanded I.D.: .500quot;
  • Shrunk I.D.: .250quot;
  • Recovered wall thickness: .025quot;
  • To measure I.D., open heat shrink to its rounded state and then measure the diameter. Do not measure while flat to get I.D.
  • Order spools by number of feet
  • Boxes over 3 cubic feet are subject to dimensional weight charges for ground shipments
  • For all larger spools that ship air freight, the dimensional weight will be used to determine the shipping charges
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22438C
Product Name DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink, 1/2", 2:1, 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details