3M
7000133615 -- 3M™ EPS-300 HEAT SHRINK TUBING, 3/8", BLACK, 48" LENGTH, 3:1 SHRINK RATIO
3M
3M™ EPS-300 Heat Shrink Tubing, 3/8", Black, 48" Length, 3:1 Shrink Ratio
7000133615
Description
3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing
Category: Heat Shrink
Manufacturer: 3M
Color: Black
Length: 48
Shrink Ratio: 3:1
Material: Polyolefin
Temp rating: 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 250°F (121°C)
Expanded I.D.: .375"
Shrunk I.D.: .120"
Flame retardant
Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
MIL-DTL-23053/4, Class 3
Request a Quote
Email Supplier
Datasheet
Description
3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing
Category: Heat Shrink
Manufacturer: 3M
Color: Black
Length: 48
Shrink Ratio: 3:1
Material: Polyolefin
Temp rating: 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 250°F (121°C)
Expanded I.D.: .375"
Shrunk I.D.: .120"
Flame retardant
Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
MIL-DTL-23053/4, Class 3
Request a Quote
Email Supplier
Datasheet
Suppliers
3M™ EPS-300 Heat Shrink Tubing, 3/8", Black, 48" Length, 3:1 Shrink Ratio
22015
3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing
Category: Heat Shrink
Manufacturer: 3M
Color: Black
Length: 48
Shrink Ratio: 3:1
Material: Polyolefin
Temp rating: 230°F (110°C) to -67°F (-55°C)
Shrink temperature: 250°F (121°C)
Expanded I.D.: .375"
Shrunk I.D.: .120"
Flame retardant
Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
MIL-DTL-23053/4, Class 3
- 3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing
- Category: Heat Shrink
- Manufacturer: 3M
- Color: Black
- Length: 48
- Shrink Ratio: 3:1
- Material: Polyolefin
- Temp rating: 230°F (110°C) to -67°F (-55°C)
- Shrink temperature: 250°F (121°C)
- Expanded I.D.: .375"
- Shrunk I.D.: .120"
- Flame retardant
- Thin-wall, flexible tubing offers the advantage of integral adhesive lined construction
- Heat-shrinkable outer wall is selectively cross-linked, while maintaining the high flow and excellent adhesion of the inner sealant liner
- MIL-DTL-23053/4, Class 3
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22015 |
|
Product Name
|
3M™ EPS-300 Heat Shrink Tubing, 3/8", Black, 48" Length, 3:1 Shrink Ratio |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Operating Temperature
-48.33 to 93.33 C (-55 to 200 F)
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details