FTZ INDUSTRIES, INC.
29005-6 3/16" BLACK -- FTZ INDUSTRIES 29005-6 3/16" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 3/16", 6" PIECES, 12 PER BAG, BLACK
FTZ Industries, Inc.
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/16", 6" Pieces, 12 per bag, Black
29005-6 3/16" BLACK
Description
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/16
Expanded I.D.: .187
Shrunk I.D.: .062
Recovered Wall Thickness: .043
Black
Request a Quote
Email Supplier
Description
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/16
Expanded I.D.: .187
Shrunk I.D.: .062
Recovered Wall Thickness: .043
Black
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/16", 6" Pieces, 12 per bag, Black
22252
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 3/16
Expanded I.D.: .187
Shrunk I.D.: .062
Recovered Wall Thickness: .043
Black
- FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 3/16
- Expanded I.D.: .187
- Shrunk I.D.: .062
- Recovered Wall Thickness: .043
- Black
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22252 |
|
Product Name
|
FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 3/16", 6" Pieces, 12 per bag, Black |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
PVC
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details