DSG-CANUSA
5701500BK0048 -- DSG-CANUSA CPA 100 1-1/2" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1 1/2", 3:1, 48"
DSG-Canusa
DSG-Canusa CPA 100 1-1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1 1/2", 3:1, 48"
5701500BK0048
Description
DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1 ½
Expanded I.D.: 1.500
Shrunk I.D.: .500
Shrinks to 1/3 the original size
Recovered Wall Thickness: .120
Black
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1 ½
Expanded I.D.: 1.500
Shrunk I.D.: .500
Shrinks to 1/3 the original size
Recovered Wall Thickness: .120
Black
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPA 100 1-1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1 1/2", 3:1, 48"
22224
DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
48 Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1 ½
Expanded I.D.: 1.500
Shrunk I.D.: .500
Shrinks to 1/3 the original size
Recovered Wall Thickness: .120
Black
- DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 48 Lengths ship in a separate box
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1 ½
- Expanded I.D.: 1.500
- Shrunk I.D.: .500
- Shrinks to 1/3 the original size
- Recovered Wall Thickness: .120
- Black
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22224 |
|
Product Name
|
DSG-Canusa CPA 100 1-1/2" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1 1/2", 3:1, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details