FTZ Industries, Inc. FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 24 Per Bag 26006-6

Description
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote
Description
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink, 6
Chanhassen, MN, United States
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 24 Per Bag
22275
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 24 Per Bag 22275
FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4 Expanded: .250 Shrink I.D.: .125 Recovered Wall thickness: .025
  • FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4
  • Expanded: .250
  • Shrink I.D.: .125
  • Recovered Wall thickness: .025
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22275
Product Name FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 24 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details