Waytek, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| 3M Heat Shrink Heavy Duty Breakout Boots HDBB provide strain relief and environmental/mechan ical protection for breakouts in multiconductor armored or sheathed cables. This style is designed for two to... | |
| Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; | |
| Ideal for use as a wire harness covering 20032 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/4" Spool Size: 100' Spool Operating... | |
| Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; | |
| Home // BEND HEAT SHRINK | |
| Home // DO NOT BEND HEAT SHRINK | |
| Please note, 48 lengths ship in separate box DSG-Canusa CFW 750 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick... | |
| 3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 22277 Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white... | |
| 22490 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22491 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22492 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic... | |
| 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Flame retardant Thin-wall, flexible tubing offers the advantage of integral... | |
| 3M EPS300-1/2-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/2-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-1/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/16-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/4-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .750" Shrunk I.D.: .250" Flame retardant... | |
| 3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M EPS300-3/8-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F... | |
| 3M FP301-1-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 1 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/16-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/16" Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-1/16-1000' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 1000' Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class... | |
| 3M FP301-1/16-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Red Length: 48 Size: 1/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1... | |
| 3M FP301-1/2-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/2-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 1/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-1/4-48 Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 48" Size: 1/4" Shrink Ratio: 2:1 Shrinks to 1/2 the original size SAE-AMS-DTL-23053/5, Class 1... | |
| 3M FP301-1/8-100' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 1/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-2-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 2 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/16-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100' Size: 3/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/16-250' Black Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 250' Size: 3/16 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5,... | |
| 3M FP301-3/4-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/4-50' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 50' Size: 3/4 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/8-100' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 100 'Size: 3/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M FP301-3/8-200' Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Series: FP-301 Color: Black Length: 200' Size: 3/8 Shrink Ratio: 2:1 Shrinks to 1/2 the original size Meets AS23053/5, Class... | |
| 3M HDT-0400-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 12-6 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding... | |
| 3M HDT-0800-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 8-1/0 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding... | |
| 3M Heat Shrink Spool 7100025139 Category: Heat Shrink Shrinks to 1/2 the original size Meets AS23053/5, Class 1 requirements Expanded I.D.: .125" Recovered I.D.: .062" Recovered Wall Thickness: .020" Designed... | |
| DSG-Canusa 4180125BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 418025BK00R5 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180375BK00R4 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungusStore in... | |
| DSG-Canusa 4180500BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180625BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4180750BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4181000BK00R9 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store... | |
| DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils,... | |
| DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils,... | |
| DSG-Canusa 5550125RD00R5 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550250BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550375BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550375RD00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550500BK00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550500RD00R3 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5550750RD00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551000BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551000RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551250BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551250RD0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 5551500BK0048 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture,... | |
| DSG-Canusa 6420060CLE1R6 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420080CLE2R6 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420120CLE4R3 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa 6420180CLE5R2 Clear Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 4:1 Shrink Ratio Seals and protects against water, moisture, and chemicals Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets... | |
| DSG-Canusa CFW 1100 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 1100 LINE BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 1100 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 1500 LINED BLACK Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 500 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Internal... | |
| DSG-Canusa CFW 500 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CFW 750 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/3 the original size Thick adhesive inner... | |
| DSG-Canusa CFW 750 RED LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination... | |
| DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 0187 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/16quot; Expanded I.D.: .187quot; Shrink I.D.: .062quot; Shrink Ratio 3:1 Length: 48quot; Accommodates... | |
| DSG-Canusa CPA 100 0250 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink Ratio 3:1 Shrinks to 1/3 the original size Length: 48quot; 48quot; | |
| DSG-Canusa CPA 100 0375 RED Polyolefin Dual Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink Ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Length: 48quot; Accommodates a... | |
| DSG-Canusa CPA 100 0500 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink Ratio 3:1 Expanded ID: .500quot; Shrink ID: .16quot; Length: 48quot; Accommodates... | |
| DSG-Canusa CPA 100 0750 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal... | |
| DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1-1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 100#39; Shrink ratio 3:1 Expanded ID: 1.000quot; Shrunk ID: .333quot; 0.100quot; Wall thickness... | |
| DSG-Canusa CPA 100 1-1/4 Black Dual Wall 3:1 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box 3:1 Shrink ratio Expanded ID: 1.250quot; Shrink ID:... | |
| DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/2 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .500quot; Shrunk ID: .167quot; .06quot; Wall Thickness... | |
| DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 500#39; Shrink ratio 3:1 Expanded ID: .250 Shrink ID: .083 .047 Wall thickness... | |
| DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 1000#39; Shrink ratio 3:1 Expanded ID: .125 Shrink ID: .0420.39quot; Wall Thickness Adhesive-Lined:... | |
| DSG-Canusa CPA 100 1000 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1 Shrink Ratio 3:1 Expanded ID: 1.000 Shrink ID: .333 Length: 48 Accommodates... | |
| DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 3/16 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 1000#39; Shrink ratio 3:1 Expanded ID: .187 Shrunk ID: .062 .043 Wall Thickness... | |
| DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined:... | |
| DSG-Canusa CPA 100 3/4 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 100#39; Shrink ratio 3:1 Expanded I.D.: .750quot; Shrink I.D.: .250quot; Wall Thickness: .07quot; | |
| DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Length: 48quot; length sticks Ration: 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; Accommodates a variety... | |
| DSG-Canusa CPA 100 3/8 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool size: 200#39; Shrink ratio 3:1 Expanded ID: .375quot; Shrunk ID: .125quot; .06quot; Wall thickness... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 100#39; Shrink Ratio 3:1 Accommodates a variety of shapes and contours Internal meltable... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 100#39; Shrink Ratio 3:1 Expanded ID: .375 Shrunk ID: .125 Accommodates a variety... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 200#39; Shrink Ratio 3:1 Expanded ID: .75 Shrink ID: .125 Accommodates a variety... | |
| DSG-Canusa CPA100 3/8 RED Dual Wall Adhesive Lined Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Spool Size: 500#39; Shrink Ratio 3:1 Expanded ID: .250 Shrunk ID: .083.04quot; Wall thickness Accommodates... | |
| DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Expanded I.D.: .063quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0063 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/16quot; Shrink I.D.: .031quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame retardant... | |
| DSG-Canusa CPX 100 0063 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 0125 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/8quot; Shrink I.D.: .062quot; Expanded I.D.: .125quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0125 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Black, red and white material... | |
| DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/16quot; Shrink I.D.: .093quot; Expanded I.D.: .187quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0187 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Clear material meets MIL-123053/5 Class... | |
| DSG-Canusa CPX 100 0250 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/4quot; Shrink I.D.: .125quot; Expanded I.D.: .250quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0250 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0375 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1/2quot; Shrink I.D.: .250quot; Expanded I.D.: .500quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for... | |
| DSG-Canusa CPX 100 0500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 0750 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/4quot; Shrink I.D.: .375quot; Expanded I.D.: .750quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 0750 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 1 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1-1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/16 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box. Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 1/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 1000 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 1quot; Shrink I.D.: .500quot; Expanded I.D.: 1.000quot; Shrinks to 1/2 the original size Shrink ratio:... | |
| DSG-Canusa CPX 100 1000 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Clear material meets... | |
| DSG-Canusa CPX 100 1500 CLEAR Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to 1/2 the original size Flame retardant Can be stored... | |
| DSG-Canusa CPX 100 2 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/16 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 3/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 100 3/8 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended... | |
| DSG-Canusa CPX 100 3/8 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be... | |
| DSG-Canusa CPX 3/16 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box Shrinks to ½ the original size Can be stored for extended periods... | |
| DSG-Canusa CPX100-0375 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Nominal Size: 3/8quot; Shrink I.D.: .187quot; Expanded I.D.: .375quot; Shrinks to 1/2 the original size Shrink ratio: 2:1 Flame... | |
| DSG-Canusa Polyolefin Heat Shrink Kit Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/2 original size Ideal for prototype work or where a variety of sizes are needed Kit includes: 36... | |
| DSG-Canusa SPLICEMELT #1-6MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable... | |
| DSG-Canusa SPLICEMELT #1-6MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT #2-8MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable... | |
| DSG-Canusa SPLICEMELT #2-8MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#3-12MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#3-12MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects... | |
| DSG-Canusa SPLICEMELT#4-18MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant... | |
| DSG-Canusa SPLICEMELT#4-18MM Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the... | |
| FTZ Industries 21106-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .400 Nominal Size Material: Polyolefin Color: Black 10 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21206-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .750 Nominal Size Material: Polyolefin Color: Black 5 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21306-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .750 Nominal Size Material: Polyolefin Color: Red 5 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21406-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Black 2 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21506-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: 1.100 Nominal Size Material: Polyolefin Color: Red 2 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 21806-6 Extra Heavy Duty Heat Shrink Refill Package Category: Heat Shrink Nominal Size: .400 Nominal Size Material: Polyolefin Color: Red 10 pieces per bag Shrink Ratio: 3:1 Component... | |
| FTZ Industries 26002-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26005-1.25B Polyolefin CPX 100 3/16 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26005-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Manufacturer: Waytek Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black,... | |
| FTZ Industries 26006-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26006-1.25B Polyolefin CPX 100 1/4 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26006-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26008-1.25B Polyolefin CPX 100 3/8 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26008-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26009-1.25 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26009-1.25B Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red... | |
| FTZ Industries 26010-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkag Flame retardant Black, red and... | |
| FTZ Industries 26011-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and... | |
| FTZ Industries 26505-BRL PVC CVN Heat Shrink, 2:1 Shrink Ratio, Spool Size 1000 ft, 3/16", Black Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a... | |
| FTZ Industries 27096 Extra Heavy Duty Heat Shrink Kit Category: Heat Shrink Plastic container including 6 lengths of: 10 black and 10 red 0.400" dia. 5 black and 5 red... | |
| FTZ Industries 28010 Polyolefin 2:1 Heat Shrink Category: Heat Shrink Black 6 inch lengths Shrinks to 1/2 original size Ideal for prototype work or where a variety of sizes is... | |
| FTZ Industries 29004-6 1/8" Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 6" Pieces, 14 per bag, Black Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able... | |
| FTZ Industries 29005-1.25 Polyolefin CPA 100 3/16 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29005-1.25B Polyolefin CPA 100 3/16 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29005-6 3/16" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29006-1.25 Polyolefin CPA 100 1/4 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29006-1.25B Polyolefin CPA 100 1/4 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29006-6 1/4" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink 48 Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable... | |
| FTZ Industries 29008-1.25 Polyolefin CPA 3/8 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29008-1.25B Polyolefin CPA 100 3/8 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29008-6 3/8" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal melt-able sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29009-1.25B Polyolefin CPA 100 1/2 Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine,... | |
| FTZ Industries 29009-6 1/2" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29010-6 3/4" BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application:... | |
| FTZ Industries 29011-6 Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing... | |
| FTZ Industries 29096 Polyolefin Heat Shrink Pack Category: Heat Shrink Ideal for prototype work, or where a variety of sizes is needed Number of Pieces: 2 -1/8 , 4 -3/16... | |
| HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections... | |
| HST300 Series Adhesive-Lined Polyolefin Heat Shrink Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C)... | |
| PVC CVN Heat Shrink 22010C Category: Heat Shrink Shrinks to ½ the original size Very flexible and forms a smooth, tight insulation Resistant to oils, chemicals and fungus Store in... |