DSG-Canusa DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink, 1/4", 2:1, 48" 4200250BK0048

Description
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box. Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box. Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink, 1/4
Chanhassen, MN, United States
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink, 1/4", 2:1, 48"
22104
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink, 1/4", 2:1, 48" 22104
DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 lengths ship in separate box. Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
  • DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 lengths ship in separate box.
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .250quot;
  • Shrink ID: .125quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22104
Product Name DSG-Canusa CPX 100 1/4 BLACK Polyolefin Heat Shrink, 1/4", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G38-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details