Waytek, Inc. Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
Designed for Higher Power Applications; GEP Power Products new series PDM-RXXXX offers five sealed and stackable designs that include options for even higher power relays and fuse devices. These series...
Increased power distribution requirements in today's vehicles create the need for additional component capacity to support electrical system integrity. To meet these increasing power challenges, GEP has expanded its PDM...
The GEP series PDM has been expanded to provide additional component flexibility for increasing power demands in today's electrical systems. This sealed, compact and rugged power distribution module is an...
The ssVEC is capable of operating in various environments such as those with high vibration and moisture (compliant with IP66 standards). The ssVEC provides efficient and compact power distribution for...
Compact ATO Fuse Holder holds up to 10 ATO blade fuses, with a combined amperage up to 210A. Perfect for accessory and overflow circuits from main power distribution module, or...
The EPC is a product that has dense concentration of high-power circuits and accepts plug devices like automotive fuses, diodes and relays to protect and control complex electrical systems. Littelfuse...
The mRFRM is an effective solution for power distribution systems that require the ability to monitor and control relays and fuses; and a great replacement for complex, fully electronic (solid...
The mVEC is a power distribution slave module that distributes power to other devices in a vehicle, and communicates over a CAN bus. Because it is a slave module, the...
The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications. Littelfuse LFMX0007Z-01 MiniFlec Series Power...
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an...
Eaton's Bussmann Series 15305-2-2-4 Mini Fuse Panel Rear Terminal Mini Fuse Panel Weathertight with enclosure with cover 30A max. output per contact 5 - 280 Bussed Micro Relays with 10...
EATON's Bussmann Series 31S-000-0 ssVEC Power Distribution Module Category: Power Distribution Modules Manufacturer: EATON This pre-populated module features an 8-relay plus 8-fuse configuration Custom configurations available: Maximum 12 relays /...
Eaton's Bussmann Series 31S-001-0 ssVEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Eaton Features a 6-relay plus 16-fuse configuration Custom configurations available: maximum 12 relays / 32 fuses, or...
Eaton's Bussmann Series 31S-002-0 ssVEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Eaton Features an 8-relay plus 16-fuse configuration Custom configurations available: maximum 12 relays / 32 fuses, or...
Eaton's Bussmann Series 32004-TP2 Sealed TPA Category: Power Distribution Modules Manufacturer: Eaton Component: Terminal Position Assurance Color: Black Number of Positions: 2 Sealed version
Eaton's Bussmann Series 32S-300-0 Dual ssDVEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Eaton Max. Rating: 400A | 30A per output This pre-populated module features a 16-relay plus 16-fuse...
Eaton's Bussmann Series 37701-1NN0022 Power Fuse Module Category: Power Distribution Modules Manufacturer: Eaton Series: 37700 Type: Power Relay Module (PRM)/Power Fuse Module (PFM) Number of Positions: 2 (*JCASE Fuses Sold...
Eaton's Bussmann Series 37702-1AN0022 Power Relay Module Category: Power Distribution Modules Manufacturer: Eaton Series: 37700 Type: Power Relay Module (PRM)/Power Fuse Module (PFM) Color: Black Number of Fuse Positions: 2...
Eaton's Bussmann Series B066-7008 Stud End Cap for Input Stud RTMR Category: Power Distribution Modules Manufacturer: Eaton Material: Silicone Color: Red Used with ATO & ATC RTMR power distribution module...
Eaton's Bussmann Series Power Relay Module Category: Power Distribution Modules Manufacturer: Eaton Series: 37700 Type: Power Relay Module (PRM)/Power Fuse Module (PFM) Color: Black Number of Fuse Positions: 2 (*JCASE...
GEP Power Products PDM-ST1 Power Distribution Module Category: Power Distribution Modules Manufacturer: GEP Power Products Optional TPA for 72 position PDM 3853372 Position PDM capacity of 6 TPAs Accepts Aptiv...
GEP Power Products PDM-TK Diode Key Category: Power Distribution Modules Manufacturer: GEP Power Products Can be used with GEP Power Distribution Modules 38533, 38530, 38534, 38550, 38551, 30412
GEP Power Products PDM-TT1 TPA for 48 Position Power Distribution Module Category: Power Distribution Modules Manufacturer: GEP Power Products Optional TPA for 48 Position PDM, 38531 Capacity of 6 TPA's...
GEP Power Products PDM-TT2 TPA for ISO Relay Power Distribution Module Category: Power Distribution Modules Manufacturer: GEP Power Products Optional TPA for MINI ISO Relay Module Position PDM 38530 Relay...
GEP Power Products PDM-UT1 TPA Category: Power Distribution Modules Manufacturer: GEP Power Products Optional TPA for 96 position PDM 30412 total of 6 TPA's needed for complete assembly Accepts Aptiv...
Littelfuse 880075 SL Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Sealed cover protects internal fuses from harsh weather environment Three switched 30A to 200A MIDI® fuse locations...
Littelfuse 880076 Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Provides main battery shutdown from a remote location Three switched 30A to 200A MIDI® fuse locations Four unswitched 24-hour...
Littelfuse FLEC3000Z-0 Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Fuse Rating: 30A Fuse Capacity: 28 MINI® style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3...
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse FLEC maximizes available space and limits the number of additional units required The versatile nature of the FLEC™
Littelfuse PDM21001LXM Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Accepts any mini (280 style) circuit protection component Compact size allows the unit to be installed in vehicles with...
Littelfuse PDM31001ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse The elimination of internal bussing allows the user to customize their own circuitry with direct wire-to-component connections Can...
Littelfuse PDM31002ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse The elimination of internal bussing allows the user to customize circuitry with direct wire-to-component connections Can install any...
Littelfuse PDM32003ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with clear cover, straight bracket and TPAs. The HWB series is the perfect fit for accessory circuits...
Littelfuse PDM32004ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits and...
Littelfuse PDM33003ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits and...
Littelfuse PDM33004ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with black cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits...
Littelfuse PDM710001ZXM Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Quick lock yellow latches keep the cover securely in place while allowing for speed opening and closing and allows...
Littlefuse 868-163 HWB60 Sealed PDM Bases Category: Power Distribution Modules Manufacturer: Littelfuse Color: Black Compact hard-wired PDM Dimensions: 4.6 x 2 x 3.2 Accepts Delphi Metri-Pack 280 Series connections Accepts...
Littlefuse 868-965 HWB18 Sealed PDM Bases Category: Power Distribution Modules Manufacturer: Littelfuse Color: Black Compact hard-wired PDM Dimensions: 2.4 x 1.5 x 2.9 Accepts Delphi Metri-Pack 280 Series connections Accepts...
Littlefuse 873-029 HWB60 Sealed PDM Covers Category: Power Distribution Modules Manufacturer: Littelfuse Color: Black Compact hard-wired PDM Dimensions: 4.6 x 2 x 3.2 Accepts Delphi Metri-Pack 280 Series connections Accepts...
Littlefuse 873-032 HWB18 Sealed PDM Covers Category: Power Distribution Modules Manufacturer: Littelfuse Color: Black Compact hard-wired PDM Dimensions: 2.4 x 1.5 x 2.9 Accepts Delphi Metri-Pack 280 Series connections Accepts...
Littlefuse 883-083 HWB60 Sealed PDM TPAs Category: Power Distribution Modules Manufacturer: Littelfuse Number of Contacts: 10 Compact hard-wired PDM Accepts Delphi Metri-Pack 280 Series connections Accepts any combination of MINI...
Littlefuse 883-084 HWB18 PDM TPAs Category: Power Distribution Modules Manufacturer: Littelfuse Number of Contacts: 6 Compact hard-wired PDM Accepts Delphi Metri-Pack 280 Series connections Accepts any combination of MINI fuses,...
Littlefuse 901-106 HWB18 PDM Gasket Seals Category: Power Distribution Modules Manufacturer: Littelfuse Compact hard-wired PDM Accepts Delphi Metri-Pack 280 Series connections Accepts any combination of MINI fuses, relays, circuit breakers,...
Littlefuse 901-315 HWB60 Sealed PDM Gaskets Category: Power Distribution Modules Manufacturer: Littelfuse Compact hard-wired PDM Accepts Delphi Metri-Pack 280 Series connections Accepts any combination of MINI fuses, relays, circuit breakers,...
Rowe Electronics PDM 60 Power Distribution Module Category: Power Distribution Modules Manufacturer: Rowe Electronics Fully user-programmable power distribution module, the size of a business card No more replacing blown fuses,...
Egis Mobile Electric 8034B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Compact Solution Combines Circuit Protection And Ground Return Buss Into One Installer Friendly Device Three (3) Fused...
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 Ultra...