DSG-CANUSA
5701000BK0048 -- DSG-CANUSA CPA 100 1" BLACK POLYOLEFIN DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1", 3:1, 48"
DSG-Canusa
DSG-Canusa CPA 100 1" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48"
5701000BK0048
Description
DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPA 100 1" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48"
22216
DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Lengths ship in a separate box
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal meltable sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1
Expanded I.D.: 1.000
Shrunk I.D.: .333
Recovered Wall Thickness: .074
Black
- DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Lengths ship in a separate box
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal meltable sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1
- Expanded I.D.: 1.000
- Shrunk I.D.: .333
- Recovered Wall Thickness: .074
- Black
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22216 |
|
Product Name
|
DSG-Canusa CPA 100 1" BLACK Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1", 3:1, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details