DSG-Canusa DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool 5550750BK00R2

Description
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75 Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75 Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool
22607C
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool 22607C
DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Highly flame retardant High shrink ratio allows for coverage of irregularly shaped connectors and components Resistant to water, moisture, and other contaminants Shrink I.D.: .375" Expanded I.D.: .75 Flame retardant Temperature rating: 257°F (125°C) to -67°F (-55°C) Shrink temperature: 248°F (120°C) Series: CPA 300 UL 224 125C – UL file # E63390 CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000 QPL SAE AS23053/4, Class 3 Approved to major automotive OEM specifications
  • DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Highly flame retardant
  • High shrink ratio allows for coverage of irregularly shaped connectors and components
  • Resistant to water, moisture, and other contaminants
  • Shrink I.D.: .375"
  • Expanded I.D.: .75
  • Flame retardant
  • Temperature rating: 257°F (125°C) to -67°F (-55°C)
  • Shrink temperature: 248°F (120°C)
  • Series: CPA 300
  • UL 224 125C – UL file # E63390
  • CSA C22.2 No 198.1 125C OFT – CSA file # 065781_0_000
  • QPL SAE AS23053/4, Class 3
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22607C
Product Name DSG-Canusa 5550750BK00R2 CPA 300 Heat Shrink, 3/4", 3:1, 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details