Waytek, Inc. Datasheets for Battery Isolators
Battery Isolators divide DC current so that it only allows the current to flow in one direction for each battery. This enables charging of more than one battery from a one power source without connecting the batteries together.
Battery Isolators: Learn more
| Product Name | Notes |
|---|---|
| Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist... | |
| Eaton's Sure Power 12023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are... | |
| Cole Hersee 48120 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 5/16" Studs For use in 12-36VDC Negative ground systems Mounting holes: (4) 9/32" holes Battery isolators are... | |
| Cole Hersee 48525 Smart Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee # of Battery Banks: 1 # of Alternators: 2 Termination: 5/16 -24 copper studs LED status indicator Works... | |
| Cole Hersee 48530 Smart Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: 5/16" -24 copper studs LED status indicator Works with SAE J1455 & J1113 Operating Temperature: 185°F (85°C)... | |
| Eaton's Sure Power 1202 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 13023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 1314-200 Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid... | |
| Eaton's Sure Power 1314A Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid... | |
| Eaton's Sure Power 1315-200 Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid... | |
| Eaton's Sure Power 1315A Battery Separator Category: Battery Separators Manufacturer: Eaton Interconnect/control ler: can be used as a uni-directional or bi-directional separator, or low voltage disconnect (LVD), where the solenoid... | |
| Eaton's Sure Power 1602 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 16023A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 2002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Operating temperature: -40°F (-40°C) to 185°F (85°C) Ground Type: Negative Terminal and hardware included Vehicle and marine applications... | |
| Eaton's Sure Power 24023A-IB Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 3002 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 702 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 952 Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... | |
| Eaton's Sure Power 9523A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when two or more battery banks are in a charging system... |