DSG-CANUSA
6420060CLE1R4 -- DSG-CANUSA 6420080CLE2R6 CLEAR ADHESIVE-LINED HEAT SHRINK 4:1, 5/16", 300' SPOOL
DSG-Canusa
DSG-Canusa 6420080CLE2R6 Clear Adhesive-Lined Heat Shrink 4:1, 5/16", 300' spool
6420060CLE1R4
Description
DSG-Canusa 6420080CLE2R6 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .315quot;
Shrunk ID: .063quot;
Recovered Wall Thickness: .069quot;
Approved to all major automotive OEM splice sealing applications
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa 6420080CLE2R6 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .315quot;
Shrunk ID: .063quot;
Recovered Wall Thickness: .069quot;
Approved to all major automotive OEM splice sealing applications
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa 6420080CLE2R6 Clear Adhesive-Lined Heat Shrink 4:1, 5/16", 300' spool
22386S
DSG-Canusa 6420080CLE2R6 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID: .315quot;
Shrunk ID: .063quot;
Recovered Wall Thickness: .069quot;
Approved to all major automotive OEM splice sealing applications
- DSG-Canusa 6420080CLE2R6 Clear Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 4:1 Shrink Ratio
- Seals and protects against water, moisture, and chemicals
- Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
- Operating Temperature: -40°F (-40°C) to 257°F (125°C)
- Shrink Temperature: 257 °F (125°C)
- Expanded ID: .315quot;
- Shrunk ID: .063quot;
- Recovered Wall Thickness: .069quot;
- Approved to all major automotive OEM splice sealing applications
Supplier's Site
Datasheet
DSG-Canusa 6420060CLE1R6 Clear Adhesive-Lined Heat Shrink 4:1, 1/4", 500' spool
22385H
DSG-Canusa 6420060CLE1R6 Clear Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
4:1 Shrink Ratio
Seals and protects against water, moisture, and chemicals
Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Shrink Temperature: 257 °F (125°C)
Expanded ID .236quot;
Shrunk ID: .055quot;
Recovered Wall Thickness: .053quot;
Approved to all major automotive OEM splice sealing applications
- DSG-Canusa 6420060CLE1R6 Clear Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- 4:1 Shrink Ratio
- Seals and protects against water, moisture, and chemicals
- Adhesive bonds to PVC, XLPE and PP-EPDM cable jackets
- Operating Temperature: -40°F (-40°C) to 257°F (125°C)
- Shrink Temperature: 257 °F (125°C)
- Expanded ID .236quot;
- Shrunk ID: .055quot;
- Recovered Wall Thickness: .053quot;
- Approved to all major automotive OEM splice sealing applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
22386S |
22385H |
|
Product Name
|
DSG-Canusa 6420080CLE2R6 Clear Adhesive-Lined Heat Shrink 4:1, 5/16", 300' spool |
DSG-Canusa 6420060CLE1R6 Clear Adhesive-Lined Heat Shrink 4:1, 1/4", 500' spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details