DSG-Canusa DSG-Canusa CPX 100 1/4" RED Polyolefin Heat Shrink, 1/4", 2:1, 48" 4200250RD0048

Description
DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1/4
Chanhassen, MN, United States
DSG-Canusa CPX 100 1/4" RED Polyolefin Heat Shrink, 1/4", 2:1, 48"
22154
DSG-Canusa CPX 100 1/4" RED Polyolefin Heat Shrink, 1/4", 2:1, 48" 22154
DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/4quot; Black, red and white material meets MIL-123053/5 Class 1 specs Expanded ID: .250quot; Shrink ID: .125quot;
  • DSG-Canusa CPX 100 1/4 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/4quot;
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Expanded ID: .250quot;
  • Shrink ID: .125quot;
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22154
Product Name DSG-Canusa CPX 100 1/4" RED Polyolefin Heat Shrink, 1/4", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Transitions & Breakouts - 017055-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers