DSG-Canusa DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 12" 22230

Description
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1/2 Approx. Min. Expanded I.D. inch: 0.50 Approx. Maximum Recovered: 0.15 Approx. Typical Wall Thickness: .080
Request a Quote Datasheet
Description
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1/2 Approx. Min. Expanded I.D. inch: 0.50 Approx. Maximum Recovered: 0.15 Approx. Typical Wall Thickness: .080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2
Chanhassen, MN, United States
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 12"
22230
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 12" 22230
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) - 67°F (-55°C) Shrink Temperature: 248°F (120°C) Black Size Diameter: 1/2 Approx. Min. Expanded I.D. inch: 0.50 Approx. Maximum Recovered: 0.15 Approx. Typical Wall Thickness: .080
  • DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) - 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • Black
  • Size Diameter: 1/2
  • Approx. Min. Expanded I.D. inch: 0.50
  • Approx. Maximum Recovered: 0.15
  • Approx. Typical Wall Thickness: .080
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22230
Product Name DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 12"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details