DSG-Canusa DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" Stick 5700125RD0048

Description
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrinks to 1/3 the original size Shrink Temperature: 248°F (120°C) Nominal size: 1/8quot; Expanded I.D.: .125quot; Shrunk I.D.: .042quot; Recovered Wall Thickness: .039quot; Red
Request a Quote Datasheet
Description
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrinks to 1/3 the original size Shrink Temperature: 248°F (120°C) Nominal size: 1/8quot; Expanded I.D.: .125quot; Shrunk I.D.: .042quot; Recovered Wall Thickness: .039quot; Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8
Chanhassen, MN, United States
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" Stick
22452
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" Stick 22452
DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48quot; Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates connections Flame retardant Application: marine, processing plants, automobile and telecommunications 230°F (110°C) - 67°F (-55°C) Shrinks to 1/3 the original size Shrink Temperature: 248°F (120°C) Nominal size: 1/8quot; Expanded I.D.: .125quot; Shrunk I.D.: .042quot; Recovered Wall Thickness: .039quot; Red
  • DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48quot; Lengths ship in a separate box
  • Accommodates a variety of shapes and contours
  • Adhesive-Lined: Internal meltable sealant physically encapsulates connections
  • Flame retardant
  • Application: marine, processing plants, automobile and telecommunications
  • 230°F (110°C) - 67°F (-55°C)
  • Shrinks to 1/3 the original size
  • Shrink Temperature: 248°F (120°C)
  • Nominal size: 1/8quot;
  • Expanded I.D.: .125quot;
  • Shrunk I.D.: .042quot;
  • Recovered Wall Thickness: .039quot;
  • Red
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22452
Product Name DSG-Canusa CPA 100 0125 RED Polyolefin Dual Wall Adhesive-Lined Heat Shrink, 1/8", 3:1, 48" Stick
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details