Techflex, Inc. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black F6W1.00BK

Description
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables
Request a Quote Datasheet
Description
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1
Chanhassen, MN, United States
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black
20356
Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black 20356
F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black Category: Braided Sleeving Manufacturer: Techflex High coverage Easy installation Cost effective Improved flexibility compared to split convoluted or spiral wrap Engineered overlap allows flexibility without exposing wires and cables

F6® Woven Wrap was engineered from the ground up to meet the demanding specifications of today’s modern wiring harness industry. F6 Woven Wrap utilizes many of the same characteristics as the original F6 split braided sleeving, including the easy wrap-around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation of components without the need for time-consuming and costly disassembly. The new woven construction provides superior elastic flexibility with unbeatable coverage over any harness assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies.

  • Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black
  • Category: Braided Sleeving
  • Manufacturer: Techflex
  • High coverage
  • Easy installation
  • Cost effective
  • Improved flexibility compared to split convoluted or spiral wrap
  • Engineered overlap allows flexibility without exposing wires and cables
Supplier's Site Datasheet
1
Savage, MN, United States
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
TECF6W1.00BK
1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black TECF6W1.00BK
Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, Black. MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Flexo® F6 Woven harness wrap utilizes many of the same characteristics as the original F6 split braided sleeving including the easy wrap around design and the extra overlap to ensure complete protection of important electronic, communication, and power systems. This design allows for easy installation over components without the need for time consuming and costly disassembly. Additional colors available. 1 inch nominal size, Black.


MANUFACTURER : Techflex MANUFACTURER PART NUMBER : F6W1.00BK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Flexo® F6 Woven Wrap (F6W) MATERIAL : Polyester / Polyethylene Terepthalate (PET) NOMINAL SIZE : 1 COLOR : Black TEMPERATURE : 257°F 125°C STANDARDS/APPROVALS : UL 94

Supplier's Site

Technical Specifications

  Waytek, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number 20356 TECF6W1.00BK
Product Name Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap, 1", 75 ft., Black 1" Flexo® F6 Woven Wrap (F6W) Wrappable Split Sleeving - Black
Sleeving Mesh / Braided Sleeving Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Power Cable Wraps - 006009-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details