Waytek, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB00-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 250', 500'* SGT Battery Cable WB6-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF4-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WF6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used... | |
| *Spool Sizes Available: 100', 500'* Parallel Battery Cable WFV6-2 Category: Battery Cable Parallel battery cable is also referred to as duplex battery cable Flexible duplex battery cable can be used... | |
| Image represents jacket color and is not indicative of wire Gauge WG8-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications... | |
| Image represents jacket color and is not indicative of wire Gauge WG8-2-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Standard for original equipment and replacement automotive applications... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 100', 250', 500'* Brake Cable WD8-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250' 500' 1000'* Brake Cable WDR12-2 Category: Brake Cable Designed specifically for use... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' 1000', 1500'* Brake Cable WDB16-2 Category: Brake Cable Gauge 16Ga. Voltage:... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000' & 1500'* Brake Cable WDRB16-2 Category: Brake Cable Gauge: 16GA... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD12-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD14-2 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-3 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WD16-4 Category: Brake Cable Brake cable is used... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000'* Brake Cable WDRB14-2 Category: Brake Cable 60VDC Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 1500'* Brake Cable WD16-2 Category: Brake Cable Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000, 2000'* Brake Cable WD18-2 Category: Brake Cable Brake cable is... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD10-2 Category: Brake Cable Brake cable is used for... | |
| Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD12-3 Category: Brake Cable Brake cable is used for... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-6 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-7 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT702 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed... | |
| Spool Sizes Available: 250' & 1000' Speaker Cable SC16-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 19/29 Nominal... | |
| Spool Sizes Available: 250' & 1000' Speaker Cable SC18-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 16/30 Nominal... | |
| Spool Sizes Available: 250', 1000' & 5000' Speaker Cable SCG22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30... | |
| Spool Sizes Available: 250', 1000', 2500' Speaker Cable SC14-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 19/27 Nominal... | |
| Spool Sizes Available: 250', 1000', 5000' Wood spool only Speaker Cable SC22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical... | |
| Spool Sizes Available: 250', 500', 1000 , 3000'* WP18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications... | |
| Spool Sizes Available: 250', 500', 1000'* WP16-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000'* WP18-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000'* WP18-4 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WP16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WPR16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 1000', 3000'* WPR18-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where... | |
| Spool Sizes Available: 250', 500', 2000'* WPR14-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an... | |
| General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors... | |
| SGR Battery Cable SGR000-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR000-2-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR2-0-100 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR4-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| SGR Battery Cable SGR4-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate... | |
| Southwire R40015-1A Multi-Conductor Unshielded Cable, 18 Ga., 6 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL... | |
| Southwire R40049-1B Multi-Conductor Unshielded Cable, 18 Ga., 4 Conductor Category: Strobe Cable Manufacturer: Southwire Type: CMR/CL3R Unshield/Drain Jacket: Gray PVC Jacket Rated at 300VDC Standard & References Flame Test UL... |