FTZ Industries, Inc. FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 34 Per Bag 26004-6

Description
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8 Expanded: .125 Shrink I.D.: .062 Recovered Wall thickness: .020
Request a Quote
Description
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8 Expanded: .125 Shrink I.D.: .062 Recovered Wall thickness: .020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink, 6
Chanhassen, MN, United States
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 34 Per Bag
22273
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 34 Per Bag 22273
FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/8 Expanded: .125 Shrink I.D.: .062 Recovered Wall thickness: .020
  • FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/8
  • Expanded: .125
  • Shrink I.D.: .062
  • Recovered Wall thickness: .020
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22273
Product Name FTZ Industries 26004-6 Polyolefin Thin Wall Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 34 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details