3M 3M™ HDT-0400-48A Heat Shrink Tubing, 12-6 Ga., Black, Heavy-Duty 7000132409

Description
3M HDT-0400-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 12-6 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardant Chemical, abrasion and split resistant Easy handling and installation with maximum operating reliability and system protection Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .400" Shrunk I.D.: .150"
Request a Quote Datasheet
Description
3M HDT-0400-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 12-6 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardant Chemical, abrasion and split resistant Easy handling and installation with maximum operating reliability and system protection Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .400" Shrunk I.D.: .150"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M™ HDT-0400-48A Heat Shrink Tubing, 12-6 Ga., Black, Heavy-Duty - 22039 - Waytek, Inc.
Chanhassen, MN, United States
3M™ HDT-0400-48A Heat Shrink Tubing, 12-6 Ga., Black, Heavy-Duty
22039
3M™ HDT-0400-48A Heat Shrink Tubing, 12-6 Ga., Black, Heavy-Duty 22039
3M HDT-0400-48A Heavy Duty Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Black Length: 48 Size: 12-6 Ga. Shrink Ratio: 3:1 Cross-linked Polyolefin During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present Flame retardant Chemical, abrasion and split resistant Easy handling and installation with maximum operating reliability and system protection Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition Meets SAE-AMS-DTL-23053/15 Class 1 ABS Temp rating: 230°F (110°C) to -67°F (-55°C) Shrink temperature: 250°F (121°C) Expanded I.D.: .400" Shrunk I.D.: .150"
  • 3M HDT-0400-48A Heavy Duty Heat Shrink Tubing
  • Category: Heat Shrink
  • Manufacturer: 3M
  • Color: Black
  • Length: 48
  • Size: 12-6 Ga.
  • Shrink Ratio: 3:1
  • Cross-linked Polyolefin
  • During heating, the sealant softens bonding to underlying surfaces and fills small voids that might be present
  • Flame retardant
  • Chemical, abrasion and split resistant
  • Easy handling and installation with maximum operating reliability and system protection
  • Sealant is heat-activated thermoplastic material that remains soft and flexible over long periods under adverse environmental condition
  • Meets SAE-AMS-DTL-23053/15 Class 1 ABS
  • Temp rating: 230°F (110°C) to -67°F (-55°C)
  • Shrink temperature: 250°F (121°C)
  • Expanded I.D.: .400"
  • Shrunk I.D.: .150"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22039
Product Name 3M™ HDT-0400-48A Heat Shrink Tubing, 12-6 Ga., Black, Heavy-Duty
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Heat Shrink Boots - 031449-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details