DSG-Canusa DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink, 1", 2:1, 100' Spool 4201000OR00R2

Description
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink, 1
Chanhassen, MN, United States
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink, 1", 2:1, 100' Spool
22616C
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink, 1", 2:1, 100' Spool 22616C
DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .5" Expanded I.D.: 1" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
  • DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to half the original size
  • Very flexible and forms a smooth, tight insulation
  • UV resistant
  • Resistant to oils, chemicals, and fungus
  • Shrink I.D.: .5"
  • Expanded I.D.: 1"
  • Flame retardant
  • Temperature rating: 275°F (135°C) to -67°F (-55°C)
  • Shrink temperature: 194°F (90°C)
  • Series: CPX 100
  • SAE-AMS-DTL-23053/5, Class 1 and 2
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22616C
Product Name DSG-Canusa 4201000OR00R2 CPX 100 Heat Shrink, 1", 2:1, 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Push-in sleeve - NPQH-D-S12-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details