Waytek, Inc. Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| Amphenol Sine Systems ATM Series™ connectors are a high-performance, cost effective solution specifically designed for smaller gauge applications, while still maintaining the strengths of the AT Series product line. All... | |
| Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use... | |
| AT Series connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals... | |
| Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial... | |
| Amphenol Sine Systems ATP Series™ Connectors are designed as an IP68/69K rated (mated), high-performance, cost-effective, thermoplastic solution with superior environmental seals and seal retention capabilities. They are designed for use... | |
| AT Series™ connectors are a high-performance, cost-effective solution for use in a variety of interconnect applications: heavy-duty, transportation, marine, diagnostic, military, alternative energy, and agricultural. They contain superior environmental seals... | |
| 10340 Straight Blade Connector Category: Cordset Blades & Plugs Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to... | |
| 10341 Straight Blade Plug Category: Cordset Blades & Plugs Plug Type: Connector Plug Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord... | |
| 10342 Straight Blade Inlet Category: Cordset Blades & Plugs Plug Type: Inlet Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters... | |
| 2 Prong Plug Connector 47716 Category: Pigtails 100 two-prong plugs on spool with 6" center Quickly and easily install a series of indicator lights for trailers Saves time and money... | |
| Amphenol Sine Systems AT3PS-CKIT, 3 -Pin Receptacle & Plug , AT Contact Kit Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 3 Deutsch DT compatible connector line... | |
| Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when... | |
| Molex 50-84-1090 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 12 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings... | |
| Leviton Electrical Wiring Devices Connecting plug stock #11034 Commercial Grade .245"-.655" diameter range 15A | |
| Leviton Electrical Wiring Devices Connecting plug stock #11036 Industrial grade .245"-.700" Diameter range 15A | |
| Leviton Electrical Wiring Devices Plug for stock #11035 Commercial grade .245"-.655" diameter range 15A | |
| Leviton Electrical Wiring Devices Plug for stock #11037 Industrial grade .245"-.700" diameter range 15A |