DSG-Canusa DSG-Canusa CFW 1500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 12" 22236

Description
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) 3:1 Shrink Ratio Color: Black Size Diameter: 1 1/2 Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: .047 Approx. Typical Wall Thickness: .140 12 lengths
Request a Quote Datasheet
Description
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) 3:1 Shrink Ratio Color: Black Size Diameter: 1 1/2 Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: .047 Approx. Typical Wall Thickness: .140 12 lengths
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1 1/2
Chanhassen, MN, United States
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 12"
22236
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 12" 22236
DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination 230°F (110°C) 67°F (-55°C) Shrink Temperature: 248°F (120°C) 3:1 Shrink Ratio Color: Black Size Diameter: 1 1/2 Approx. Min. Expanded I.D. inch: 1.50 Approx. Maximum Recovered: .047 Approx. Typical Wall Thickness: .140 12 lengths
  • DSG-Canusa CFW 1500 BLACK LINED Extra Heavy Duty Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • 230°F (110°C) 67°F (-55°C)
  • Shrink Temperature: 248°F (120°C)
  • 3:1 Shrink Ratio
  • Color: Black
  • Size Diameter: 1 1/2
  • Approx. Min. Expanded I.D. inch: 1.50
  • Approx. Maximum Recovered: .047
  • Approx. Typical Wall Thickness: .140
  • 12 lengths
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22236
Product Name DSG-Canusa CFW 1500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1 1/2", 3:1, 12"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Power Cable Breakouts - 000938N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details