1410500BK0048 -- DSG-CANUSA CFW 500 BLACK LINED EXTRA HEAVY-DUTY HEAT SHRINK, 1/2", 3:1, 48"
DSG-CanusaDSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 48"1410500BK0048
Description
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: ½
Approx. Min. Expanded I.D. inch: 0.50
Approx. Maximum Recovered: 0.15
Approx. Typical Wall Thickness: .080
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: ½
Approx. Min. Expanded I.D. inch: 0.50
Approx. Maximum Recovered: 0.15
Approx. Typical Wall Thickness: .080
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 48"
22240
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 48"
22240
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: ½
Approx. Min. Expanded I.D. inch: 0.50
Approx. Maximum Recovered: 0.15
Approx. Typical Wall Thickness: .080
DSG-Canusa CFW 500 BLACK LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Black
Size Diameter: ½
Approx. Min. Expanded I.D. inch: 0.50
Approx. Maximum Recovered: 0.15
Approx. Typical Wall Thickness: .080
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Protective Sleeving
Product Number
22240
Product Name
DSG-Canusa CFW 500 BLACK LINED Extra Heavy-Duty Heat Shrink, 1/2", 3:1, 48"