DSG-Canusa DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 4201500RD0048

Description
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5 Shrink I.D.: .750 Recovered Wall thickness: .040 Black, red and white material meets MIL-123053/5 Class 1 specs
Request a Quote Datasheet
Description
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5 Shrink I.D.: .750 Recovered Wall thickness: .040 Black, red and white material meets MIL-123053/5 Class 1 specs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink, 1 1/2
Chanhassen, MN, United States
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
22174
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink, 1 1/2", 2:1, 48" 22174
DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa 48 Lengths ship in a separate box Shrinks to 1/2 the original size Flame retardant Can be stored for extended periods without shrinkage 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1 1/2 Expanded: 1.5 Shrink I.D.: .750 Recovered Wall thickness: .040 Black, red and white material meets MIL-123053/5 Class 1 specs
  • DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • 48 Lengths ship in a separate box
  • Shrinks to 1/2 the original size
  • Flame retardant
  • Can be stored for extended periods without shrinkage
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1 1/2
  • Expanded: 1.5
  • Shrink I.D.: .750
  • Recovered Wall thickness: .040
  • Black, red and white material meets MIL-123053/5 Class 1 specs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22174
Product Name DSG-Canusa CPX 100 1-1/2 RED Polyolefin Heat Shrink, 1 1/2", 2:1, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2269118 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details