Waytek, Inc. Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Product Name Notes
APM Hexseal C1131/28-4 Full Toggle Boot Category: Toggle Switches Manufacturer: APM Hexseal Provides protection from weather and salt spray Full boot style fits over switches, with 15/32" dia. mounting stems...
APM Hexseal C1131/35 2202 Full Toggle Boot Category: Toggle Switches Manufacturer: APM Hexseal Provides protection from weather and salt spray Full boot style fits over switches, with 15/32" dia. mounting...
APM Hexseal C1132/20 2501 Gray Half Toggle Switch Boot Category: Toggle Switches Manufacturer: APM Hexseal Provides protection from weather and salt spray Half boot style allows any handle length to...
APM Hexseal C1132/20 Black Half Toggle Boot Category: Toggle Switches Manufacturer: APM Hexseal Component Type: Boot Boot Color: Black Thread: 5/8"-32 Provides protection from weather and salt spray Allows round...
Carling 6FC53-78/TABS Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Suitable for low voltage 12/24VDC Dielectric Strength: 1000V Mechanical Life: 100,000 cycles...
Carling Technologies 110-S-78 Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Compact design ½" dia. mounting hole Small appliance, floor maintenance and low current AC/DC market segments Toggle: Sealed Metal...
Carling Technologies 2FA53-73 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FA53-78 TABS Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FA54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FB53-78/TABS Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FB54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FC53-78 TABS Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2FC54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GA01-D-2B-B/HDW ASSM Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Lighted units available for 12VDC only Red = On, Clear = Off ¼" male blades or #6 screw...
Carling Technologies 2GK51-73 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GK51-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GK54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GL51-78 Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GL54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GM01-D-2B-B Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 20A @ 250VDC Includes face nut
Carling Technologies 2GM51-73/TABS Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GM51-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VAC, 15A @ 125VAC Sealed and unsealed actuators available Includes face nut
Carling Technologies 2GM54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 6FA54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 6FC54-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GA5B-D-2B-B/HDW ASSM Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut Red =...
Carling Technologies 6GC5M-D-2B-B Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GM5M-73 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GM5M-78 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GM5S-73 Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GM5S-78/HDW ASSM Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
Carling Technologies 6GO54-78 /HDW ASSM Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies For reversing control of motors Momentary on-off-momentary on 12 VDC 15A / 24VDC 10A
Carling Technologies LT-1511-110-012 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Includes face nut Lighted units available for 12VDC only The...
Carling Technologies STA1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STA1E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies...
Carling Technologies STD1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STD2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies...
Carling Technologies STJ2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STJ2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies...
Carling Technologies STK1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STK2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STL1E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STL2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to...
Carling Technologies STL2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Rating: 16A Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F...
Cole Hersee 54109 Standard Nylon Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Standard black nylon handle: 11/16" long Includes Mounting Hardware: Black metal face nut and nickle plated hex...
Cole Hersee 54109-01 Standard Nylon Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Standard black nylon handle: 11/16" long Includes Mounting Hardware: Black metal face nut and nickle plated hex...
Cole Hersee 55014 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55014-05 Standard Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic housing...
Cole Hersee 55015 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55017 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55018 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55019 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55021 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring...
Cole Hersee 55021-07 PVC Coated Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16"...
Cole Hersee 55025 Sealed Waterproof Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Completely sealed to...
Cole Hersee 55033-01 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring...
Cole Hersee 55036 Sealed Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee by Littelfuse Material: nickel plated toggle, busing, ring nut and hex nut Black weather resistant plastisol coating Neoprene...
Cole Hersee 55046 Toggle Switches Category: Toggle Switches Manufacturer: Cole Hersee Toggle Type: Metal Toggle DPDT forward-reverse toggle switch Amp Rating: 20A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC...
Cole Hersee 55054 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2"...
Cole Hersee 55055 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2"...
Cole Hersee 55065-03 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring...
Cole Hersee 55088 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 551840 Extra Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 30A @ 6-12VDC, 15A @ 24-36VDC Chrome plated brass handle: 1 1/16" Long Die-cast...
Cole Hersee 551842 Extra Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 30A @ 6-12VDC, 15A @ 24-36VDC Chrome plated brass handle: 1 1/16" Long Die-cast...
Cole Hersee 5520 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring...
Cole Hersee 5558 Light Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal...
Cole Hersee 5570 Toggle Switches Category: Toggle Switches Manufacturer: Littelfuse Toggle Type: Metal Toggle Compact design Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting stem is nickel-plated brass,...
Cole Hersee 5582-10 PVC Coated Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16"...
Cole Hersee 5584 Standard Heavy Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long O-Ring Seal...
Cole Hersee 5584-15 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 5586 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee 5592 Standard Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 11/16" long Phenolic...
Cole Hersee M-54111-01 Lighted Toggle Switches Category: Toggle Switches Manufacturer: Cole Hersee Contact Action: On-Off Contact Type: (4) 1/4" Blades Contact Material: Silver Terminal Seal: Unsealed Special Features: Lighted (Red)...
Pollak 34-212 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia. mounting stem Four...
Pollak 34-215 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Standard Chrome Handle Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia.
Pollak 34-218 Heavy Duty Toggle Switch Category: Toggle Switches Manufacturer: Pollak Designed for use where an extra high amp rating is needed Heavy die-cast body 15/32" dia. mounting stem Four...
Pollak 34-571C Toggle Switches Category: Toggle Switches Manufacturer: Pollak Neoprene seal between toggle and bushing Black, weather resistant plastisol coating Includes face nut Material: nickel plated toggle, bushing, ring nut...
Pollak 34-653 Toggle Switches Category: Toggle Switches Manufacturer: Pollak Neoprene seal between toggle and bushing Black, weather resistant plastisol coating Includes face nut Material: Nickel-plated toggle, bushing, ring nut and...
Recessed Toggle Switch Plate 44274 Category: Toggle Switches Attachment for toggle switch Stock No. 44290, sold separately Prevents accidental actuation or damage to the switch Mounts flush in a 2"...
Carling Technolgoies 6FA53-78/TABS Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Contact Action: (On)-Off Circuitry: SPST 15A 250VDC Sealed
Pollak 34-504 Toggle Switch Face Plates Category: Toggle Switches Manufacturer: Pollak Component Type: Face Plate Standard On-Off toggle switch face plate