Waytek, Inc. Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Product Name Notes
Nason TT-F3A-120R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 120°F (48.8°C) Set...
Nason TT-F3A-130R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 130°F (54.4°C) Set...
Nason TT-F3A-150R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 150°F (65.5°C) Set...
Nason TT-F3A-180R/WD Temperature Switch with DT Pigtail Connector Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1" Circuit Form: SPST, normally open Set Temperature: 180°F (82.2°C) Set...