Waytek, Inc. Datasheets for DC Power Connectors
DC power connectors are electrical connectors that supply devices with direct current (DC) electrical power.
DC Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly... | |
| This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly... | |
| 10340 Straight Blade Connector Category: Cordset Blades & Plugs Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to... | |
| 10341 Straight Blade Plug Category: Cordset Blades & Plugs Plug Type: Connector Plug Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord... | |
| 10342 Straight Blade Inlet Category: Cordset Blades & Plugs Plug Type: Inlet Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters... | |
| 11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC Category: USB Charging Ports Output 2.1A max per USB port LED power indicator light for USB Receptacle has 12VDC output... | |
| 11019 Dual USB Power Charger w/ LED Category: USB Charging Ports Fits into Carling Contura mounting panel Operating temperature: -4°F (-20°C) to 113°F (45°C) Black nylon Waterproof sealing cap | |
| 11021 Dual USB Power Charger Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly... | |
| 11052 Screw Mount Single LED USB Socket Category: USB Charging Ports Output: 5V 2.1A Can be mounted with or without face plate 11057USB outlet and charger for automotive applications Output:... | |
| 11053 Screw Mount Dual LED USB Socket Category: USB Charging Ports Output: 5V2.1A Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility... | |
| 11063 Snap-in Single LED USB Port with Protective Cover Category: USB Charging Ports USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A MaxOperating Temp: 32°F (0°C)... | |
| 11064 Snap-in Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more... | |
| Blue Sea Systems 1011 12VDC Dash Socket Category: Automotive Power Points Manufacturer: Blue Sea Systems Features watertight cap, easy installation, and twist locks securely with plug Designed to withstand the... | |
| Casco 214595 Weatherproof 12VDC Power Outlet Category: Automotive Power Points Manufacturer: Casco Voltage Rating: 12VDC Power Lead Length: 12" Casing Material: Heavy-duty plastic Includes spring-loaded flip cover and mounting bracket... | |
| Casco 216510 Power Source 12VDC Outlet Housing Category: Automotive Power Points Manufacturer: Casco Protective cover sold separately (#11011) Auxiliary power source provides power point for cellular phones, worklights, radios, air... | |
| Dual 2.4A USB Charger & 20A Power Receptacle Category: USB Charging Ports LED power indicator light for USB Receptacle has 12VDC output rated up to 20 amps Water resistant cover... | |
| Screw Mount Dual LED USB Socket with Protective Cap Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility... | |
| Leviton Electrical Wiring Devices Connecting plug stock #11034 Commercial Grade .245"-.655" diameter range 15A | |
| Leviton Electrical Wiring Devices Connecting plug stock #11036 Industrial grade .245"-.700" Diameter range 15A | |
| Leviton Electrical Wiring Devices Plug for stock #11035 Commercial grade .245"-.655" diameter range 15A | |
| Leviton Electrical Wiring Devices Plug for stock #11037 Industrial grade .245"-.700" diameter range 15A |