DSG-CANUSA
CPX 100 0187 BLACK -- DSG-CANUSA CPX 100 0187 BLACK POLYOLEFIN HEAT SHRINK, 3/16", 2:1, 100' SPOOL
DSG-Canusa
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink, 3/16", 2:1, 100' Spool
CPX 100 0187 BLACK
Description
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/16quot;
Shrink I.D.: .093quot;
Expanded I.D.: .187quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Description
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/16quot;
Shrink I.D.: .093quot;
Expanded I.D.: .187quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink, 3/16", 2:1, 100' Spool
22433C
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink
Category: Heat Shrink
Manufacturer: DSG-Canusa
Nominal Size: 3/16quot;
Shrink I.D.: .093quot;
Expanded I.D.: .187quot;
Shrinks to 1/2 the original size
Shrink ratio: 2:1
Flame retardant
Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
Temp rating: 275°F (135°C) to -67°F (-55°C)
Shrink temperature: 194°F (90°C)
- DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink
- Category: Heat Shrink
- Manufacturer: DSG-Canusa
- Nominal Size: 3/16quot;
- Shrink I.D.: .093quot;
- Expanded I.D.: .187quot;
- Shrinks to 1/2 the original size
- Shrink ratio: 2:1
- Flame retardant
- Colors black, red and white material only meets MIL-1-23053/5 Class 2 specs
- Temp rating: 275°F (135°C) to -67°F (-55°C)
- Shrink temperature: 194°F (90°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22433C |
|
Product Name
|
DSG-Canusa CPX 100 0187 BLACK Polyolefin Heat Shrink, 3/16", 2:1, 100' Spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Sleeving
Mesh / Braided Sleeving
Material
Nylon® / Polyamide
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing
Operating Temperature
-40 to 87.78 C (-40 to 190 F)
View Details