DSG-Canusa DSG-Canusa 4200750OR00R2 CPX 100 Heat Shrink, 3/4", 2:1, 100' Spool 4200750OR00R2

Description
DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
Request a Quote Datasheet
Description
DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG-Canusa 4200750OR00R2 CPX 100 Heat Shrink, 3/4
Chanhassen, MN, United States
DSG-Canusa 4200750OR00R2 CPX 100 Heat Shrink, 3/4", 2:1, 100' Spool
22612C
DSG-Canusa 4200750OR00R2 CPX 100 Heat Shrink, 3/4", 2:1, 100' Spool 22612C
DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to half the original size Very flexible and forms a smooth, tight insulation UV resistant Resistant to oils, chemicals, and fungus Shrink I.D.: .375" Expanded I.D.: .75" Flame retardant Temperature rating: 275°F (135°C) to -67°F (-55°C) Shrink temperature: 194°F (90°C) Series: CPX 100 SAE-AMS-DTL-23053/5, Class 1 and 2 Approved to major automotive OEM specifications
  • DSG-Canusa 4200500OR00R3 CPX 100 Heat Shrink
  • Category: Heat Shrink
  • Manufacturer: DSG-Canusa
  • Shrinks to half the original size
  • Very flexible and forms a smooth, tight insulation
  • UV resistant
  • Resistant to oils, chemicals, and fungus
  • Shrink I.D.: .375"
  • Expanded I.D.: .75"
  • Flame retardant
  • Temperature rating: 275°F (135°C) to -67°F (-55°C)
  • Shrink temperature: 194°F (90°C)
  • Series: CPX 100
  • SAE-AMS-DTL-23053/5, Class 1 and 2
  • Approved to major automotive OEM specifications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22612C
Product Name DSG-Canusa 4200750OR00R2 CPX 100 Heat Shrink, 3/4", 2:1, 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details