Waytek, Inc. Datasheets for Dielectric Greases and Insulating Fluids
Dielectric greases and insulating fluids are applied to electric terminals in high voltage equipment to minimize disharges, insulate and lubricate non-conductive surfaces, exclude moisture, and conduct heat.
Dielectric Greases and Insulating Fluids: Learn more
| Product Name | Notes |
|---|---|
| Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. | |
| Dynatex 49635 Dielectric Grease Category: Dielectric Grease Manufacturer: Dynatex Keeps moisture out of electrical connections Prevents corrosion Use on spark plug wires and trailer hitch connections -40°F (-40°C) to 400°F... |