FTZ INDUSTRIES, INC.
29009-1.25 -- FTZ INDUSTRIES 29009-1.25 POLYOLEFIN CPA 100 1/2" DUAL WALL ADHESIVE-LINED HEAT SHRINK, 1-1/4" LONG
FTZ Industries, Inc.
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
29009-1.25
Description
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/2"
Expanded I.D.: .500"
Shrunk I.D.: .167"
Recovered Wall Thickness: .055"
Black100 ea. per bag
Request a Quote
Email Supplier
Description
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/2"
Expanded I.D.: .500"
Shrunk I.D.: .167"
Recovered Wall Thickness: .055"
Black100 ea. per bag
Request a Quote
Email Supplier
Suppliers
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long
22545
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink
Category: Heat Shrink
Accommodates a variety of shapes and contours
Adhesive-Lined: Internal melt-able sealant physically encapsulates connections
Flame retardant
Application: marine, processing plants, automobile and telecommunications
230°F (110°C) - 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Nominal size: 1/2"
Expanded I.D.: .500"
Shrunk I.D.: .167"
Recovered Wall Thickness: .055"
Black100 ea. per bag
- FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2 Heat Shrink
- Category: Heat Shrink
- Accommodates a variety of shapes and contours
- Adhesive-Lined: Internal melt-able sealant physically encapsulates connections
- Flame retardant
- Application: marine, processing plants, automobile and telecommunications
- 230°F (110°C) - 67°F (-55°C)
- Shrink Temperature: 248°F (120°C)
- Nominal size: 1/2"
- Expanded I.D.: .500"
- Shrunk I.D.: .167"
- Recovered Wall Thickness: .055"
- Black100 ea. per bag
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22545 |
|
Product Name
|
FTZ Industries 29009-1.25 Polyolefin CPA 100 1/2" Dual Wall Adhesive-Lined Heat Shrink, 1-1/4" Long |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Material
Rubber - Synthetic
Operating Temperature
-40 to 180 C (-40 to 356 F)
Diameter
0.3150 inch (8 mm)
View Details
Sleeving
Wrap Around Sleeving
Material
Nylon® / Polyamide
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Sleeving
Shrink Tubing
Operating Temperature
-48.33 to 93.33 C (-55 to 200 F)
View Details